2.5µH Shielded Wirewound Inductor 2.4A 40mOhm Max Nonstandard
Win Source Part Number: 1273257-SRR5018-2R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.6 @ 7.96MHz
Frequency - Self Resonant: 74MHz
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR5018
Current - Saturation (Isat): 2.7A
FIXED IND 2.5UH 2.4A 40 MOHM SMD Product overview: SRR5018-2R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 2.4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 2.4A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-2R5Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR5018-2R5Y-ND | 1273257-SRR5018-2R5Y | 71-SRR5018-2R5Y |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.5UH 2.4A 40 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |