Bourns, Inc. Fixed Inductors SRR5018-1R2Y

Description
1.2µH Shielded Wirewound Inductor 3A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 3A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR5018-1R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-1R2YTR-ND
Fixed Inductors 118-SRR5018-1R2YTR-ND
1.2µH Shielded Wirewound Inductor 3A 30mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-1R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-1R2YCT-ND
Fixed Inductors 118-SRR5018-1R2YCT-ND
FIXED IND 1.2UH 3A 30 MOHM SMD

FIXED IND 1.2UH 3A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-1R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-1R2YDKR-ND
Fixed Inductors 118-SRR5018-1R2YDKR-ND
FIXED IND 1.2UH 3A 30 MOHM SMD

FIXED IND 1.2UH 3A 30 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR5018-1R2YTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details