Bourns, Inc. Fixed Inductors SRR5018-181Y

Description
180µH Shielded Wirewound Inductor 250mA 2.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 250mA 2.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR5018-181YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-181YCT-ND
Fixed Inductors 118-SRR5018-181YCT-ND
180µH Shielded Wirewound Inductor 250mA 2.3Ohm Max Nonstandard

180µH Shielded Wirewound Inductor 250mA 2.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-181YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-181YDKR-ND
Fixed Inductors 118-SRR5018-181YDKR-ND
FIXED IND 180UH 250MA 2.3 OHM

FIXED IND 180UH 250MA 2.3 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-181YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-181YTR-ND
Fixed Inductors 118-SRR5018-181YTR-ND
180µH Shielded Wirewound Inductor 250mA 2.3Ohm Max Nonstandard

180µH Shielded Wirewound Inductor 250mA 2.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR5018-181YCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details