FIXED IND 150UH 280MA 1.65OHM SM Product overview: SRR5018-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 280MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 280MA, 1.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR5018-151Y can be used for catalog matching and distributor lookup.
150µH Shielded Wirewound Inductor 280mA 1.65Ohm Max Nonstandard
Win Source Part Number: 1273258-SRR5018-151Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR5018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 11.8 @ 796kHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.65Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR5018
Current - Saturation (Isat): 350mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR5018-151Y | SRR5018-151Y-ND | 1273258-SRR5018-151Y |
| Product Name | 150UH 280MA 1.65OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 150 microH | 150 microH |