Bourns, Inc. Fixed Inductors SRR5018-101Y

Description
FIXED IND 100UH 350MA 1.1 OHM
Request a Quote Datasheet
Description
FIXED IND 100UH 350MA 1.1 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR5018-101YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-101YDKR-ND
Fixed Inductors 118-SRR5018-101YDKR-ND
FIXED IND 100UH 350MA 1.1 OHM

FIXED IND 100UH 350MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-101YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-101YCT-ND
Fixed Inductors 118-SRR5018-101YCT-ND
100µH Shielded Wirewound Inductor 350mA 1.1Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 350mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR5018-101YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR5018-101YTR-ND
Fixed Inductors 118-SRR5018-101YTR-ND
100µH Shielded Wirewound Inductor 350mA 1.1Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 350mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR5018-101YDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 1-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details