Bourns, Inc. Fixed Inductors SRR4828A-8R2Y

Description
8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4828A-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-8R2YCT-ND
Fixed Inductors SRR4828A-8R2YCT-ND
8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-8R2YTR-ND
Fixed Inductors SRR4828A-8R2YTR-ND
8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-8R2YDKR-ND
Fixed Inductors SRR4828A-8R2YDKR-ND
8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 2.4A 87mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273268-SRR4828A-8R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273268-SRR4828A-8R2Y
Win Source Part Number: 1273268-SRR4828A-8R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 87mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-8R2YCT,SRR4 828A-8R2YTR,SRR4828A -8R2YDKR Base Product Number: SRR4828A Current - Saturation (Isat): 1.25A

Win Source Part Number: 1273268-SRR4828A-8R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 87mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-8R2YCT,SRR4828A-8R2YTR,SRR4828A-8R2YDKR
Base Product Number: SRR4828A
Current - Saturation (Isat): 1.25A

Buy Now Datasheet
SMD 8.2UH 2.4A 87 MOHM Inductor and Choke - 71-SRR4828A-8R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 2.4A 87 MOHM Inductor and Choke
71-SRR4828A-8R2Y
SMD 8.2UH 2.4A 87 MOHM Inductor and Choke 71-SRR4828A-8R2Y
FIXED IND 8.2UH 2.4A 87 MOHM SMD Product overview: SRR4828A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.4A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.4A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-8R2Y can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 2.4A 87 MOHM SMD Product overview: SRR4828A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.4A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.4A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-8R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 30%, Aec-Q200; Inductance Bourns
31AC7052
Inductor, Shielded, 8.2Uh, 30%, Aec-Q200; Inductance Bourns 31AC7052
INDUCTOR, SHIELDED, 8.2UH, 30%, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.25A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 30%, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.25A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4828A-8R2YCT-ND 1273268-SRR4828A-8R2Y 71-SRR4828A-8R2Y 31AC7052
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 8.2UH 2.4A 87 MOHM Inductor and Choke Inductor, Shielded, 8.2Uh, 30%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details