Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4828A-820M

Description
Win Source Part Number: 1273267-SRR4828A-820 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-820MTR,SRR4 828A-820MDKR,SRR4828 A-820MCT Base Product Number: SRR4828A Current - Saturation (Isat): 350mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273267-SRR4828A-820 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-820MTR,SRR4 828A-820MDKR,SRR4828 A-820MCT Base Product Number: SRR4828A Current - Saturation (Isat): 350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273267-SRR4828A-820M
Inductors, Coils, Chokes - Fixed Inductors 1273267-SRR4828A-820M
Win Source Part Number: 1273267-SRR4828A-820 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 480mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-820MTR,SRR4 828A-820MDKR,SRR4828 A-820MCT Base Product Number: SRR4828A Current - Saturation (Isat): 350mA

Win Source Part Number: 1273267-SRR4828A-820M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 480mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-820MTR,SRR4828A-820MDKR,SRR4828A-820MCT
Base Product Number: SRR4828A
Current - Saturation (Isat): 350mA

Buy Now Datasheet
Fixed Inductors - SRR4828A-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-820MCT-ND
Fixed Inductors SRR4828A-820MCT-ND
82µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-820MTR-ND
Fixed Inductors SRR4828A-820MTR-ND
82µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-820MDKR-ND
Fixed Inductors SRR4828A-820MDKR-ND
82µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

Buy Now Datasheet
SMD 82UH 850MA 480MOHM Inductor and Choke - 71-SRR4828A-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 850MA 480MOHM Inductor and Choke
71-SRR4828A-820M
SMD 82UH 850MA 480MOHM Inductor and Choke 71-SRR4828A-820M
FIXED IND 82UH 850MA 480MOHM SMD Product overview: SRR4828A-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 850MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 850MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-820M can be used for catalog matching and distributor lookup.

FIXED IND 82UH 850MA 480MOHM SMD Product overview: SRR4828A-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 850MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 850MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 82Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 82Uh, 20%, Aec-Q200; Inductance Bourns
31AC7053
Inductor, Shielded, 82Uh, 20%, Aec-Q200; Inductance Bourns 31AC7053
INDUCTOR, SHIELDED, 82UH, 20%, AEC-Q200; Inductance:82µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 82UH, 20%, AEC-Q200; Inductance:82µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 82Uh, Shielded, 0.85A; Inductance Bourns - 33AK4613 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, Shielded, 0.85A; Inductance Bourns
33AK4613
Inductor, 82Uh, Shielded, 0.85A; Inductance Bourns 33AK4613
INDUCTOR, 82UH, SHIELDED, 0.85A; Inductance:82µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm RoHS Compliant: Yes

INDUCTOR, 82UH, SHIELDED, 0.85A; Inductance:82µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 82Uh, Shielded, 0.85A; Inductance Bourns - 52AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, Shielded, 0.85A; Inductance Bourns
52AC7486
Inductor, 82Uh, Shielded, 0.85A; Inductance Bourns 52AC7486
INDUCTOR, 82UH, SHIELDED, 0.85A; Inductance:82µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm RoHS Compliant: Yes

INDUCTOR, 82UH, SHIELDED, 0.85A; Inductance:82µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273267-SRR4828A-820M SRR4828A-820MCT-ND 71-SRR4828A-820M 31AC7053 33AK4613
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 82UH 850MA 480MOHM Inductor and Choke Inductor, Shielded, 82Uh, 20%, Aec-Q200; Inductance Bourns Inductor, 82Uh, Shielded, 0.85A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details