Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4828A-6R8Y

Description
Win Source Part Number: 1273269-SRR4828A-6R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 74mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-6R8YDKR,SRR 4828A-6R8YTR,SRR4828 A-6R8YCT Base Product Number: SRR4828A Current - Saturation (Isat): 1.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1273269-SRR4828A-6R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 74mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-6R8YDKR,SRR 4828A-6R8YTR,SRR4828 A-6R8YCT Base Product Number: SRR4828A Current - Saturation (Isat): 1.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273269-SRR4828A-6R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273269-SRR4828A-6R8Y
Win Source Part Number: 1273269-SRR4828A-6R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 74mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-6R8YDKR,SRR 4828A-6R8YTR,SRR4828 A-6R8YCT Base Product Number: SRR4828A Current - Saturation (Isat): 1.3A

Win Source Part Number: 1273269-SRR4828A-6R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 74mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-6R8YDKR,SRR4828A-6R8YTR,SRR4828A-6R8YCT
Base Product Number: SRR4828A
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
SMD 6.8UH 2.6A 74 MOHM Inductor and Choke - 71-SRR4828A-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2.6A 74 MOHM Inductor and Choke
71-SRR4828A-6R8Y
SMD 6.8UH 2.6A 74 MOHM Inductor and Choke 71-SRR4828A-6R8Y
FIXED IND 6.8UH 2.6A 74 MOHM SMD Product overview: SRR4828A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.6A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.6A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-6R8Y can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.6A 74 MOHM SMD Product overview: SRR4828A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.6A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.6A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4828A-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-6R8YDKR-ND
Fixed Inductors SRR4828A-6R8YDKR-ND
6.8µH Shielded Wirewound Inductor 2.6A 74mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.6A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-6R8YTR-ND
Fixed Inductors SRR4828A-6R8YTR-ND
6.8µH Shielded Wirewound Inductor 2.6A 74mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.6A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-6R8YCT-ND
Fixed Inductors SRR4828A-6R8YCT-ND
6.8µH Shielded Wirewound Inductor 2.6A 74mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.6A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-6R8Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4828A-6R8Y
Fixed Inductors SRR4828A-6R8Y
FIXED IND 6.8UH 2.6A 74 MOHM SMD

FIXED IND 6.8UH 2.6A 74 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns
31AC7050
Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns 31AC7050
INDUCTOR, SHIELDED, 6.8UH, 30%, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 30%, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Uh, Shielded, 2.6A; Inductance Bourns - 52AC7483 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 2.6A; Inductance Bourns
52AC7483
Inductor, 6.8Uh, Shielded, 2.6A; Inductance Bourns 52AC7483
INDUCTOR, 6.8UH, SHIELDED, 2.6A; Inductance:6.8µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 2.6A; Inductance:6.8µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 2.6A; Inductance Bourns - 33AK4612 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 2.6A; Inductance Bourns
33AK4612
Inductor, 6.8Uh, Shielded, 2.6A; Inductance Bourns 33AK4612
INDUCTOR, 6.8UH, SHIELDED, 2.6A; Inductance:6.8µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 2.6A; Inductance:6.8µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.074ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273269-SRR4828A-6R8Y 71-SRR4828A-6R8Y SRR4828A-6R8YDKR-ND SRR4828A-6R8Y 31AC7050 52AC7483
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 2.6A 74 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns Inductor, 6.8Uh, Shielded, 2.6A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details