Bourns, Inc. Fixed Inductors SRR4828A-680M

Description
68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4828A-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-680MCT-ND
Fixed Inductors SRR4828A-680MCT-ND
68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-680MDKR-ND
Fixed Inductors SRR4828A-680MDKR-ND
68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-680MTR-ND
Fixed Inductors SRR4828A-680MTR-ND
68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 900mA 370mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7051 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns
31AC7051
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns 31AC7051
INDUCTOR, SHIELDED, 68UH, 20%, AEC-Q200; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):380mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 20%, AEC-Q200; Inductance:68µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):380mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4828A-680MCT-ND 31AC7051
Product Name Fixed Inductors Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details