Bourns, Inc. SMD 47UH 1.2A 270 MOHM Inductor and Choke SRR4828A-470M

Description
FIXED IND 47UH 1.2A 270 MOHM SMD Product overview: SRR4828A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 270 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.2A 270 MOHM SMD Product overview: SRR4828A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 270 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.2A 270 MOHM Inductor and Choke - 71-SRR4828A-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.2A 270 MOHM Inductor and Choke
71-SRR4828A-470M
SMD 47UH 1.2A 270 MOHM Inductor and Choke 71-SRR4828A-470M
FIXED IND 47UH 1.2A 270 MOHM SMD Product overview: SRR4828A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 270 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.2A 270 MOHM SMD Product overview: SRR4828A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.2A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.2A, 270 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4828A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-470MTR-ND
Fixed Inductors SRR4828A-470MTR-ND
47µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-470MDKR-ND
Fixed Inductors SRR4828A-470MDKR-ND
47µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-470MCT-ND
Fixed Inductors SRR4828A-470MCT-ND
47µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273270-SRR4828A-470M
Inductors, Coils, Chokes - Fixed Inductors 1273270-SRR4828A-470M
Win Source Part Number: 1273270-SRR4828A-470 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-470MTR,SRR4 828A-470MCT,SRR4828A -470MDKR Base Product Number: SRR4828A Current - Saturation (Isat): 470mA

Win Source Part Number: 1273270-SRR4828A-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-470MTR,SRR4828A-470MCT,SRR4828A-470MDKR
Base Product Number: SRR4828A
Current - Saturation (Isat): 470mA

Buy Now Datasheet
Surface Mount Inductors - 466173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466173
Surface Mount Inductors 466173
Bourns SRR4828A-470M Power Inductor

Bourns SRR4828A-470M Power Inductor

Supplier's Site
Inductor, Shielded, 47Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 20%, Aec-Q200; Inductance Bourns
31AC7048
Inductor, Shielded, 47Uh, 20%, Aec-Q200; Inductance Bourns 31AC7048
INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Inductance:47µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Inductance:47µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):470mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, Shielded, 1.2A; Inductance Bourns - 52AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 1.2A; Inductance Bourns
52AC7481
Inductor, 47Uh, Shielded, 1.2A; Inductance Bourns 52AC7481
INDUCTOR, 47UH, SHIELDED, 1.2A; Inductance:47µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.27ohm RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 1.2A; Inductance:47µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):470mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.27ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 1.2A; Inductance Bourns - 33AK4611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 1.2A; Inductance Bourns
33AK4611
Inductor, 47Uh, Shielded, 1.2A; Inductance Bourns 33AK4611
INDUCTOR, 47UH, SHIELDED, 1.2A; Inductance:47µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):470mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.27ohm RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 1.2A; Inductance:47µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):470mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.27ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR4828A-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4828A-470M
Fixed Inductors SRR4828A-470M
FIXED IND 47UH 1.2A 270 MOHM SMD

FIXED IND 47UH 1.2A 270 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4828A-470M SRR4828A-470MTR-ND 1273270-SRR4828A-470M 466173 31AC7048 52AC7481 SRR4828A-470M
Product Name SMD 47UH 1.2A 270 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Inductor, Shielded, 47Uh, 20%, Aec-Q200; Inductance Bourns Inductor, 47Uh, Shielded, 1.2A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B221KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details