Bourns, Inc. SMD 2.7UH 4A 34 MOHM Inductor and Choke SRR4828A-2R7Y

Description
FIXED IND 2.7UH 4A 34 MOHM SMD Product overview: SRR4828A-2R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 4A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 4A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-2R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 4A 34 MOHM SMD Product overview: SRR4828A-2R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 4A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 4A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-2R7Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 4A 34 MOHM Inductor and Choke - 71-SRR4828A-2R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 4A 34 MOHM Inductor and Choke
71-SRR4828A-2R7Y
SMD 2.7UH 4A 34 MOHM Inductor and Choke 71-SRR4828A-2R7Y
FIXED IND 2.7UH 4A 34 MOHM SMD Product overview: SRR4828A-2R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 4A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 4A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-2R7Y can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 4A 34 MOHM SMD Product overview: SRR4828A-2R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 4A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 4A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-2R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4828A-2R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-2R7YTR-ND
Fixed Inductors SRR4828A-2R7YTR-ND
2.7µH Shielded Wirewound Inductor 4A 34mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 4A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-2R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-2R7YCT-ND
Fixed Inductors SRR4828A-2R7YCT-ND
2.7µH Shielded Wirewound Inductor 4A 34mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 4A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-2R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-2R7YDKR-ND
Fixed Inductors SRR4828A-2R7YDKR-ND
2.7µH Shielded Wirewound Inductor 4A 34mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 4A 34mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273274-SRR4828A-2R7Y
Inductors, Coils, Chokes - Fixed Inductors 1273274-SRR4828A-2R7Y
Win Source Part Number: 1273274-SRR4828A-2R7 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 34mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-2R7YTR,SRR4 828A-2R7YCT,SRR4828A -2R7YDKR Base Product Number: SRR4828A Current - Saturation (Isat): 2.2A

Win Source Part Number: 1273274-SRR4828A-2R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 34mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-2R7YTR,SRR4828A-2R7YCT,SRR4828A-2R7YDKR
Base Product Number: SRR4828A
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
Inductor, Shielded, 2.7Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 30%, Aec-Q200; Inductance Bourns
31AC7042
Inductor, Shielded, 2.7Uh, 30%, Aec-Q200; Inductance Bourns 31AC7042
INDUCTOR, SHIELDED, 2.7UH, 30%, AEC-Q200; Inductance:2.7µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, 30%, AEC-Q200; Inductance:2.7µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 2.7Uh, Shielded, 4A; Inductance Bourns - 33AK4607 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Shielded, 4A; Inductance Bourns
33AK4607
Inductor, 2.7Uh, Shielded, 4A; Inductance Bourns 33AK4607
INDUCTOR, 2.7UH, SHIELDED, 4A; Inductance:2.7µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.034ohm RoHS Compliant: Yes

INDUCTOR, 2.7UH, SHIELDED, 4A; Inductance:2.7µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.034ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.7Uh, Shielded, 4A; Inductance Bourns - 52AC7475 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Shielded, 4A; Inductance Bourns
52AC7475
Inductor, 2.7Uh, Shielded, 4A; Inductance Bourns 52AC7475
INDUCTOR, 2.7UH, SHIELDED, 4A; Inductance:2.7µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.034ohm RoHS Compliant: Yes

INDUCTOR, 2.7UH, SHIELDED, 4A; Inductance:2.7µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.034ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4828A-2R7Y SRR4828A-2R7YTR-ND 1273274-SRR4828A-2R7Y 31AC7042 33AK4607
Product Name SMD 2.7UH 4A 34 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 2.7Uh, 30%, Aec-Q200; Inductance Bourns Inductor, 2.7Uh, Shielded, 4A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 2.7 microH 2.7 microH 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1712-3627322520101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers