Bourns, Inc. Fixed Inductors - SRR4828A-220M SRR4828A-220M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897529-SRR4828A-220M Series: SRR4828A Operating Temperature Range: -40°C ~ 150°C Features: 22 µH Shielded Wirewound Inductor 1.55 A 185mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR4828A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR4828A-220MTR, SRR4828A-220MCT, SRR4828A-220MDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897529-SRR4828A-220M Series: SRR4828A Operating Temperature Range: -40°C ~ 150°C Features: 22 µH Shielded Wirewound Inductor 1.55 A 185mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR4828A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR4828A-220MTR, SRR4828A-220MCT, SRR4828A-220MDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR4828A-220M
897529-SRR4828A-220M
Fixed Inductors - SRR4828A-220M 897529-SRR4828A-220M
Manufacturer: Bourns Inc. Win Source Part Number: 897529-SRR4828A-220M Series: SRR4828A Operating Temperature Range: -40°C ~ 150°C Features: 22 µH Shielded Wirewound Inductor 1.55 A 185mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR4828A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR4828A-220MTR, SRR4828A-220MCT, SRR4828A-220MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897529-SRR4828A-220M
Series: SRR4828A
Operating Temperature Range: -40°C ~ 150°C
Features: 22 µH Shielded Wirewound Inductor 1.55 A 185mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR4828A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR4828A-220MTR, SRR4828A-220MCT, SRR4828A-220MDKR

Buy Now Datasheet
Fixed Inductors - SRR4828A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-220MCT-ND
Fixed Inductors SRR4828A-220MCT-ND
22µH Shielded Wirewound Inductor 1.55A 185mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.55A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-220MDKR-ND
Fixed Inductors SRR4828A-220MDKR-ND
22µH Shielded Wirewound Inductor 1.55A 185mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.55A 185mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-220MTR-ND
Fixed Inductors SRR4828A-220MTR-ND
22µH Shielded Wirewound Inductor 1.55A 185mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.55A 185mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.55A 185MOHM Inductor and Choke - 71-SRR4828A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.55A 185MOHM Inductor and Choke
71-SRR4828A-220M
SMD 22UH 1.55A 185MOHM Inductor and Choke 71-SRR4828A-220M
FIXED IND 22UH 1.55A 185MOHM SMD Product overview: SRR4828A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.55A, 185MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.55A, 185MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.55A 185MOHM SMD Product overview: SRR4828A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.55A, 185MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.55A, 185MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4828A-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4828A-220M
Fixed Inductors SRR4828A-220M
FIXED IND 22UH 1.55A 185MOHM SMD

FIXED IND 22UH 1.55A 185MOHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 1.55A; Inductance Bourns - 52AC7476 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.55A; Inductance Bourns
52AC7476
Inductor, 22Uh, Shielded, 1.55A; Inductance Bourns 52AC7476
INDUCTOR, 22UH, SHIELDED, 1.55A; Inductance:22µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.185ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 1.55A; Inductance:22µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.185ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 1.55A; Inductance Bourns - 33AK4608 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.55A; Inductance Bourns
33AK4608
Inductor, 22Uh, Shielded, 1.55A; Inductance Bourns 33AK4608
INDUCTOR, 22UH, SHIELDED, 1.55A; Inductance:22µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.185ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 1.55A; Inductance:22µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.185ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897529-SRR4828A-220M SRR4828A-220MCT-ND 71-SRR4828A-220M SRR4828A-220M 52AC7476
Product Name Fixed Inductors - SRR4828A-220M Fixed Inductors SMD 22UH 1.55A 185MOHM Inductor and Choke Fixed Inductors Inductor, 22Uh, Shielded, 1.55A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers