Bourns, Inc. Fixed Inductors SRR4828A-1R8Y

Description
1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4828A-1R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-1R8YCT-ND
Fixed Inductors SRR4828A-1R8YCT-ND
1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-1R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-1R8YDKR-ND
Fixed Inductors SRR4828A-1R8YDKR-ND
1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-1R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-1R8YTR-ND
Fixed Inductors SRR4828A-1R8YTR-ND
1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 4.6A 30mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273279-SRR4828A-1R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273279-SRR4828A-1R8Y
Win Source Part Number: 1273279-SRR4828A-1R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 105MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-1R8YDKR,SRR 4828A-1R8YTR,SRR4828 A-1R8YCT Base Product Number: SRR4828A Current - Saturation (Isat): 2.5A

Win Source Part Number: 1273279-SRR4828A-1R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 105MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-1R8YDKR,SRR4828A-1R8YTR,SRR4828A-1R8YCT
Base Product Number: SRR4828A
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
SMD 1.8UH 4.6A 30 MOHM Inductor and Choke - 71-SRR4828A-1R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 4.6A 30 MOHM Inductor and Choke
71-SRR4828A-1R8Y
SMD 1.8UH 4.6A 30 MOHM Inductor and Choke 71-SRR4828A-1R8Y
FIXED IND 1.8UH 4.6A 30 MOHM SMD Product overview: SRR4828A-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 4.6A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 4.6A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-1R8Y can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 4.6A 30 MOHM SMD Product overview: SRR4828A-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 4.6A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 4.6A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-1R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1.8Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.8Uh, 30%, Aec-Q200; Inductance Bourns
31AC7033
Inductor, Shielded, 1.8Uh, 30%, Aec-Q200; Inductance Bourns 31AC7033
INDUCTOR, SHIELDED, 1.8UH, 30%, AEC-Q200; Inductance:1.8µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.8UH, 30%, AEC-Q200; Inductance:1.8µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4828A-1R8YCT-ND 1273279-SRR4828A-1R8Y 71-SRR4828A-1R8Y 31AC7033
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.8UH 4.6A 30 MOHM Inductor and Choke Inductor, Shielded, 1.8Uh, 30%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620282 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers