Bourns, Inc. Fixed Inductors SRR4828A-181M

Description
180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4828A-181MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-181MDKR-ND
Fixed Inductors SRR4828A-181MDKR-ND
180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard

180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-181MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-181MTR-ND
Fixed Inductors SRR4828A-181MTR-ND
180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard

180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-181MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-181MCT-ND
Fixed Inductors SRR4828A-181MCT-ND
180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard

180µH Shielded Wirewound Inductor 550mA 1.08Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273275-SRR4828A-181M
Inductors, Coils, Chokes - Fixed Inductors 1273275-SRR4828A-181M
Win Source Part Number: 1273275-SRR4828A-181 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 1.08Ohm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-181MDKR,SRR 4828A-181MTR,SRR4828 A-181MCT Base Product Number: SRR4828A Current - Saturation (Isat): 260mA

Win Source Part Number: 1273275-SRR4828A-181M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.08Ohm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-181MDKR,SRR4828A-181MTR,SRR4828A-181MCT
Base Product Number: SRR4828A
Current - Saturation (Isat): 260mA

Buy Now Datasheet
180UH 550MA 1.08OHM Inductor and Choke - 71-SRR4828A-181M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 550MA 1.08OHM Inductor and Choke
71-SRR4828A-181M
180UH 550MA 1.08OHM Inductor and Choke 71-SRR4828A-181M
FIXED IND 180UH 550MA 1.08OHM SM Product overview: SRR4828A-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 550MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 550MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-181M can be used for catalog matching and distributor lookup.

FIXED IND 180UH 550MA 1.08OHM SM Product overview: SRR4828A-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 550MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 550MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-181M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 180Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 180Uh, 20%, Aec-Q200; Inductance Bourns
31AC7041
Inductor, Shielded, 180Uh, 20%, Aec-Q200; Inductance Bourns 31AC7041
INDUCTOR, SHIELDED, 180UH, 20%, AEC-Q200; Inductance:180µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):260mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 180UH, 20%, AEC-Q200; Inductance:180µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):260mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4828A-181MDKR-ND 1273275-SRR4828A-181M 71-SRR4828A-181M 31AC7041
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 180UH 550MA 1.08OHM Inductor and Choke Inductor, Shielded, 180Uh, 20%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details