Bourns, Inc. Fixed Inductors SRR4828A-180M

Description
18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4828A-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-180MTR-ND
Fixed Inductors SRR4828A-180MTR-ND
18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-180MCT-ND
Fixed Inductors SRR4828A-180MCT-ND
18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-180MDKR-ND
Fixed Inductors SRR4828A-180MDKR-ND
18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7040 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns
31AC7040
Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns 31AC7040
INDUCTOR, SHIELDED, 18UH, 20%, AEC-Q200; Inductance:18µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 20%, AEC-Q200; Inductance:18µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4828A-180MTR-ND 31AC7040
Product Name Fixed Inductors Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers