150µH Shielded Wirewound Inductor 600mA 860mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 600mA 860mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 600mA 860mOhm Max Nonstandard
FIXED IND 150UH 600MA 860MOHM SM Product overview: SRR4828A-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-151M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273276-SRR4828A-151
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 860mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-151MTR,SRR4
Base Product Number: SRR4828A
Current - Saturation (Isat): 280mA
INDUCTOR, SHIELDED, 150UH, 20%, AEC-Q200; Inductance:150µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
INDUCTOR, 150UH, SHIELDED, 0.6A; Inductance:150µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
INDUCTOR, 150UH, SHIELDED, 0.6A; Inductance:150µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR4828A-151MTR-ND | 71-SRR4828A-151M | 1273276-SRR4828A-151M | 31AC7039 | 52AC7472 |
| Product Name | Fixed Inductors | 150UH 600MA 860MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 150Uh, 20%, Aec-Q200; Inductance Bourns | Inductor, 150Uh, Shielded, 0.6A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |