Bourns, Inc. Fixed Inductors SRR4828A-120M

Description
12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4828A-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-120MTR-ND
Fixed Inductors SRR4828A-120MTR-ND
12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-120MDKR-ND
Fixed Inductors SRR4828A-120MDKR-ND
12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-120MCT-ND
Fixed Inductors SRR4828A-120MCT-ND
12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 2A 125mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns
31AC7036
Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns 31AC7036
INDUCTOR, SHIELDED, 12UH, 20%, AEC-Q200; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 20%, AEC-Q200; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 12Uh, Shielded, 2A; Inductance Bourns - 52AC7469 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 2A; Inductance Bourns
52AC7469
Inductor, 12Uh, Shielded, 2A; Inductance Bourns 52AC7469
INDUCTOR, 12UH, SHIELDED, 2A; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.125ohm RoHS Compliant: Yes

INDUCTOR, 12UH, SHIELDED, 2A; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.125ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4828A-120MTR-ND 31AC7036 52AC7469
Product Name Fixed Inductors Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns Inductor, 12Uh, Shielded, 2A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers