Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4828A-101M

Description
Win Source Part Number: 1273278-SRR4828A-101 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz Package / Case: Nonstandard DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-101MTR,SRR4 828A-101MCT,SRR4828A -101MDKR Base Product Number: SRR4828A Current - Saturation (Isat): 330mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273278-SRR4828A-101 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz Package / Case: Nonstandard DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-101MTR,SRR4 828A-101MCT,SRR4828A -101MDKR Base Product Number: SRR4828A Current - Saturation (Isat): 330mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273278-SRR4828A-101M
Inductors, Coils, Chokes - Fixed Inductors 1273278-SRR4828A-101M
Win Source Part Number: 1273278-SRR4828A-101 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz Package / Case: Nonstandard DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-101MTR,SRR4 828A-101MCT,SRR4828A -101MDKR Base Product Number: SRR4828A Current - Saturation (Isat): 330mA

Win Source Part Number: 1273278-SRR4828A-101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 8.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-101MTR,SRR4828A-101MCT,SRR4828A-101MDKR
Base Product Number: SRR4828A
Current - Saturation (Isat): 330mA

Buy Now Datasheet
Fixed Inductors - SRR4828A-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-101MDKR-ND
Fixed Inductors SRR4828A-101MDKR-ND
100µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-101MTR-ND
Fixed Inductors SRR4828A-101MTR-ND
100µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-101MCT-ND
Fixed Inductors SRR4828A-101MCT-ND
100µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 600mOhm Max Nonstandard

Buy Now Datasheet
100UH 700MA 600MOHM Inductor and Choke - 71-SRR4828A-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 700MA 600MOHM Inductor and Choke
71-SRR4828A-101M
100UH 700MA 600MOHM Inductor and Choke 71-SRR4828A-101M
FIXED IND 100UH 700MA 600MOHM SM Product overview: SRR4828A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 700MA 600MOHM SM Product overview: SRR4828A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 20%, Aec-Q200; Inductance Bourns
31AC7035
Inductor, Shielded, 100Uh, 20%, Aec-Q200; Inductance Bourns 31AC7035
INDUCTOR, SHIELDED, 100UH, 20%, AEC-Q200; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):330mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 20%, AEC-Q200; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):330mA; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns - 52AC7468 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns
52AC7468
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns 52AC7468
INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):330mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):330mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns - 33AK4603 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns
33AK4603
Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns 33AK4603
INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):330mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

INDUCTOR, 100UH, SHIELDED, 0.7A; Inductance:100µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):330mA; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273278-SRR4828A-101M SRR4828A-101MDKR-ND 71-SRR4828A-101M 31AC7035 52AC7468
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 100UH 700MA 600MOHM Inductor and Choke Inductor, Shielded, 100Uh, 20%, Aec-Q200; Inductance Bourns Inductor, 100Uh, Shielded, 0.7A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 7-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details