Bourns, Inc. Surface Mount Inductors SRR4828A-100M

Description
Bourns SRR4828A-100M Power Inductor
Request a Quote Datasheet
Description
Bourns SRR4828A-100M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466171
Surface Mount Inductors 466171
Bourns SRR4828A-100M Power Inductor

Bourns SRR4828A-100M Power Inductor

Supplier's Site
SMD 10UH 2.3A 100 MOHM Inductor and Choke - 71-SRR4828A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.3A 100 MOHM Inductor and Choke
71-SRR4828A-100M
SMD 10UH 2.3A 100 MOHM Inductor and Choke 71-SRR4828A-100M
FIXED IND 10UH 2.3A 100 MOHM SMD Product overview: SRR4828A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.3A 100 MOHM SMD Product overview: SRR4828A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4828A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4828A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-100MCT-ND
Fixed Inductors SRR4828A-100MCT-ND
10µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-100MTR-ND
Fixed Inductors SRR4828A-100MTR-ND
10µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4828A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4828A-100MDKR-ND
Fixed Inductors SRR4828A-100MDKR-ND
10µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.3A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1151253-SRR4828A-100M
Inductors, Coils, Chokes - Fixed Inductors 1151253-SRR4828A-100M
Win Source Part Number: 1151253-SRR4828A-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4828A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Alternative Parts (Cross-Reference): SRR4828A-100M.; SRR4828A100M; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4828A-100MTR,SRR4 828A-100MCT,SRR4828A -100MDKR Base Product Number: SRR4828A Current - Saturation (Isat): 1.1A

Win Source Part Number: 1151253-SRR4828A-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4828A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Alternative Parts (Cross-Reference): SRR4828A-100M.; SRR4828A100M;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4828A-100MTR,SRR4828A-100MCT,SRR4828A-100MDKR
Base Product Number: SRR4828A
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Fixed Inductors - SRR4828A-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4828A-100M
Fixed Inductors SRR4828A-100M
FIXED IND 10UH 2.3A 100 MOHM SMD

FIXED IND 10UH 2.3A 100 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Inductance Bourns
31AC7034
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Inductance Bourns 31AC7034
INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SRR4828A Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns - 52AC7467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns
52AC7467
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns 52AC7467
INDUCTOR, 10UH, SHIELDED, 2.3A; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.3A; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns - 33AK4602 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns
33AK4602
Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns 33AK4602
INDUCTOR, 10UH, SHIELDED, 2.3A; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 2.3A; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SRR4828A Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466171 71-SRR4828A-100M SRR4828A-100MCT-ND 1151253-SRR4828A-100M SRR4828A-100M 31AC7034 52AC7467
Product Name Surface Mount Inductors SMD 10UH 2.3A 100 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 10Uh, 20%, Aec-Q200; Inductance Bourns Inductor, 10Uh, Shielded, 2.3A; Inductance Bourns
Application Power Choke RF Choke
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Rated DC Current 2300 milliamps 1100 milliamps 2300 milliamps 2300 milliamps 2300 milliamps 2300 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 4828
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers