Bourns, Inc. SMD 6.8UH 2.2A 100MOHM Inductor and Choke SRR4818A-6R8Y

Description
FIXED IND 6.8UH 2.2A 100MOHM SMD Product overview: SRR4818A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.2A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.2A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 2.2A 100MOHM SMD Product overview: SRR4818A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.2A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.2A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 2.2A 100MOHM Inductor and Choke - 71-SRR4818A-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2.2A 100MOHM Inductor and Choke
71-SRR4818A-6R8Y
SMD 6.8UH 2.2A 100MOHM Inductor and Choke 71-SRR4818A-6R8Y
FIXED IND 6.8UH 2.2A 100MOHM SMD Product overview: SRR4818A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.2A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.2A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-6R8Y can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.2A 100MOHM SMD Product overview: SRR4818A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.2A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.2A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4818A-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-6R8YTR-ND
Fixed Inductors SRR4818A-6R8YTR-ND
6.8µH Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-6R8YCT-ND
Fixed Inductors SRR4818A-6R8YCT-ND
6.8µH Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-6R8YDKR-ND
Fixed Inductors SRR4818A-6R8YDKR-ND
6.8µH Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.2A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273282-SRR4818A-6R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273282-SRR4818A-6R8Y
Win Source Part Number: 1273282-SRR4818A-6R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 45MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4818A-6R8YTR,SRR4 818A-6R8YCT,SRR4818A -6R8YDKR Base Product Number: SRR4818A Current - Saturation (Isat): 1.25A

Win Source Part Number: 1273282-SRR4818A-6R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 45MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4818A-6R8YTR,SRR4818A-6R8YCT,SRR4818A-6R8YDKR
Base Product Number: SRR4818A
Current - Saturation (Isat): 1.25A

Buy Now Datasheet
Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns
31AC7030
Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns 31AC7030
INDUCTOR, SHIELDED, 6.8UH, 30%, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.25A; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 30%, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.25A; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4818A-6R8Y SRR4818A-6R8YTR-ND 1273282-SRR4818A-6R8Y 31AC7030
Product Name SMD 6.8UH 2.2A 100MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 6.8Uh, 30%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details