The Bourns SRR4818A-5R6Y is a shielded power inductor with an inductance value of 5.6 µH and a tolerance of ±30%. It is AEC-Q200 qualified, making it suitable for automotive applications. The inductor features a rated RMS current (Irms) of 2.3 A and a saturation current (Isat) of 1.35 A. It is constructed with a ferrite core and enameled copper wire, ensuring reliable performance in various conditions. The operating temperature range is from -40 °C to +150 °C, and it is RoHS compliant and halogen-free. The dimensions of the inductor are 4.8 mm x 4.8 mm x 1.8 mm, and it is packaged in reels of 800 pieces for convenient handling. This inductor is suitable for use in applications such as DC/DC converters and power supplies.
Win Source Part Number: 1273283-SRR4818A-5R6
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4818A-5R6YTR,SRR4
Base Product Number: SRR4818A
Current - Saturation (Isat): 1.35A
5.6µH Shielded Wirewound Inductor 2.3A 90mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 2.3A 90mOhm Max Nonstandard
5.6µH Shielded Wirewound Inductor 2.3A 90mOhm Max Nonstandard
FIXED IND 5.6UH 2.3A 90 MOHM SMD Product overview: SRR4818A-5R6Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 2.3A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 2.3A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-5R6Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 5.6UH, 30%, AEC-Q200; Inductance:5.6µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273283-SRR4818A-5R6Y | SRR4818A-5R6YTR-ND | 71-SRR4818A-5R6Y | 31AC7029 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 5.6UH 2.3A 90 MOHM Inductor and Choke | Inductor, Shielded, 5.6Uh, 30%, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |