Bourns, Inc. Fixed Inductors SRR4818A-330M

Description
33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4818A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-330MTR-ND
Fixed Inductors SRR4818A-330MTR-ND
33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-330MCT-ND
Fixed Inductors SRR4818A-330MCT-ND
33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-330MDKR-ND
Fixed Inductors SRR4818A-330MDKR-ND
33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 900mA 500mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns
31AC7025
Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns 31AC7025
INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4818A-330MTR-ND 31AC7025
Product Name Fixed Inductors Inductor, Shielded, 33Uh, 20%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details