Bourns, Inc. Fixed Inductors SRR4818A-220M

Description
22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4818A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-220MCT-ND
Fixed Inductors SRR4818A-220MCT-ND
22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-220MTR-ND
Fixed Inductors SRR4818A-220MTR-ND
22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-220MDKR-ND
Fixed Inductors SRR4818A-220MDKR-ND
22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.25A 360mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1110989-SRR4818A-220M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1110989-SRR4818A-220M
Inductors, Coils, Chokes - Fixed Inductors 1110989-SRR4818A-220M
Win Source Part Number: 1110989-SRR4818A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 360mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Alternative Parts (Cross-Reference): SRR4818A220M; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4818A-220MCT,SRR4 818A-220MDKR,SRR4818 A-220MTR Base Product Number: SRR4818A Current - Saturation (Isat): 720mA

Win Source Part Number: 1110989-SRR4818A-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 360mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Alternative Parts (Cross-Reference): SRR4818A220M;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4818A-220MCT,SRR4818A-220MDKR,SRR4818A-220MTR
Base Product Number: SRR4818A
Current - Saturation (Isat): 720mA

Buy Now Datasheet
SMD 22UH 1.25A 360MOHM Inductor and Choke - 71-SRR4818A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.25A 360MOHM Inductor and Choke
71-SRR4818A-220M
SMD 22UH 1.25A 360MOHM Inductor and Choke 71-SRR4818A-220M
FIXED IND 22UH 1.25A 360MOHM SMD Product overview: SRR4818A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.25A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.25A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.25A 360MOHM SMD Product overview: SRR4818A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.25A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.25A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns
31AC7021
Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns 31AC7021
INDUCTOR, SHIELDED, 22UH, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):720mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 20%, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):720mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, Shielded, 1.25A; Inductance Bourns - 33AK4600 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.25A; Inductance Bourns
33AK4600
Inductor, 22Uh, Shielded, 1.25A; Inductance Bourns 33AK4600
INDUCTOR, 22UH, SHIELDED, 1.25A; Inductance:22µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):720mA; Product Range:SRR4818A Series; Inductor Case / Package:-; DC Resistance Max:0.36ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 1.25A; Inductance:22µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):720mA; Product Range:SRR4818A Series; Inductor Case / Package:-; DC Resistance Max:0.36ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 1.25A; Inductance Bourns - 52AC7454 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.25A; Inductance Bourns
52AC7454
Inductor, 22Uh, Shielded, 1.25A; Inductance Bourns 52AC7454
INDUCTOR, 22UH, SHIELDED, 1.25A; Inductance:22µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):720mA; Product Range:SRR4818A Series; Inductor Case / Package:-; DC Resistance Max:0.36ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 1.25A; Inductance:22µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):720mA; Product Range:SRR4818A Series; Inductor Case / Package:-; DC Resistance Max:0.36ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4818A-220MCT-ND 1110989-SRR4818A-220M 71-SRR4818A-220M 31AC7021 33AK4600
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 1.25A 360MOHM Inductor and Choke Inductor, Shielded, 22Uh, 20%, Aec-Q200; Inductance Bourns Inductor, 22Uh, Shielded, 1.25A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details