Bourns, Inc. SMD 18UH 1.4A 280 MOHM Inductor and Choke SRR4818A-180M

Description
FIXED IND 18UH 1.4A 280 MOHM SMD Product overview: SRR4818A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 280 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 1.4A 280 MOHM SMD Product overview: SRR4818A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 280 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-180M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 1.4A 280 MOHM Inductor and Choke - 71-SRR4818A-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 1.4A 280 MOHM Inductor and Choke
71-SRR4818A-180M
SMD 18UH 1.4A 280 MOHM Inductor and Choke 71-SRR4818A-180M
FIXED IND 18UH 1.4A 280 MOHM SMD Product overview: SRR4818A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 280 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 1.4A 280 MOHM SMD Product overview: SRR4818A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.4A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.4A, 280 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273287-SRR4818A-180M
Inductors, Coils, Chokes - Fixed Inductors 1273287-SRR4818A-180M
Win Source Part Number: 1273287-SRR4818A-180 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 280mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4818A-180MDKR,SRR 4818A-180MTR,SRR4818 A-180MCT Base Product Number: SRR4818A Current - Saturation (Isat): 790mA

Win Source Part Number: 1273287-SRR4818A-180M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4818A-180MDKR,SRR4818A-180MTR,SRR4818A-180MCT
Base Product Number: SRR4818A
Current - Saturation (Isat): 790mA

Buy Now Datasheet
Fixed Inductors - SRR4818A-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-180MDKR-ND
Fixed Inductors SRR4818A-180MDKR-ND
18µH Shielded Wirewound Inductor 1.4A 280mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.4A 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-180MTR-ND
Fixed Inductors SRR4818A-180MTR-ND
18µH Shielded Wirewound Inductor 1.4A 280mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.4A 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-180MCT-ND
Fixed Inductors SRR4818A-180MCT-ND
18µH Shielded Wirewound Inductor 1.4A 280mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 1.4A 280mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns
31AC7019
Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns 31AC7019
INDUCTOR, SHIELDED, 18UH, 20%, AEC-Q200; Inductance:18µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):790mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 20%, AEC-Q200; Inductance:18µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):790mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4818A-180M 1273287-SRR4818A-180M SRR4818A-180MDKR-ND 31AC7019
Product Name SMD 18UH 1.4A 280 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 18Uh, 20%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567721P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details