The SRR4818A-150M is a fixed inductor from Bourns, designed for surface mount applications. It features an inductance value of 15 µH with a tolerance of ±20%. The inductor has a maximum DC resistance (DCR) of 220 mΩ and can handle a rated current of 1.5 A. It operates effectively within a temperature range of -40 °C to +150 °C. The self-resonant frequency is specified at 30 MHz, making it suitable for high-frequency applications. The component is shielded and constructed with a ferrite core, ensuring reduced electromagnetic interference. It is compliant with AEC-Q200, making it suitable for automotive applications, and is RoHS and halogen-free. The inductor is packaged in tape and reel format, with 800 pieces per reel, facilitating automated assembly processes.
Win Source Part Number: 1273288-SRR4818A-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4818A-150MCT,SRR4
Base Product Number: SRR4818A
Current - Saturation (Isat): 870mA
15µH Shielded Wirewound Inductor 1.5A 220mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.5A 220mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.5A 220mOhm Max Nonstandard
FIXED IND 15UH 1.5A 220 MOHM SMD Product overview: SRR4818A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.5A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.5A, 220 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-150M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 15UH, 20%, AEC-Q200; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
INDUCTOR, 15UH, SHIELDED, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
INDUCTOR, 15UH, SHIELDED, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273288-SRR4818A-150M | SRR4818A-150MCT-ND | 71-SRR4818A-150M | 31AC7018 | 52AC7451 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 15UH 1.5A 220 MOHM Inductor and Choke | Inductor, Shielded, 15Uh, 20%, Aec-Q200; Inductance Bourns | Inductor, 15Uh, Shielded, 1.5A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |