Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4818A-120M

Description
Win Source Part Number: 1273289-SRR4818A-120 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 37MHz Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4818A-120MTR,SRR4 818A-120MCT,SRR4818A -120MDKR Base Product Number: SRR4818A Current - Saturation (Isat): 950mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273289-SRR4818A-120 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 37MHz Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4818A-120MTR,SRR4 818A-120MCT,SRR4818A -120MDKR Base Product Number: SRR4818A Current - Saturation (Isat): 950mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273289-SRR4818A-120M
Inductors, Coils, Chokes - Fixed Inductors 1273289-SRR4818A-120M
Win Source Part Number: 1273289-SRR4818A-120 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 37MHz Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4818A-120MTR,SRR4 818A-120MCT,SRR4818A -120MDKR Base Product Number: SRR4818A Current - Saturation (Isat): 950mA

Win Source Part Number: 1273289-SRR4818A-120M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 37MHz
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4818A-120MTR,SRR4818A-120MCT,SRR4818A-120MDKR
Base Product Number: SRR4818A
Current - Saturation (Isat): 950mA

Buy Now Datasheet
SMD 12UH 1.6A 170 MOHM Inductor and Choke - 71-SRR4818A-120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1.6A 170 MOHM Inductor and Choke
71-SRR4818A-120M
SMD 12UH 1.6A 170 MOHM Inductor and Choke 71-SRR4818A-120M
FIXED IND 12UH 1.6A 170 MOHM SMD Product overview: SRR4818A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.6A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.6A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-120M can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1.6A 170 MOHM SMD Product overview: SRR4818A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.6A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.6A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4818A-120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4818A-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-120MTR-ND
Fixed Inductors SRR4818A-120MTR-ND
12µH Shielded Wirewound Inductor 1.6A 170mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.6A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-120MCT-ND
Fixed Inductors SRR4818A-120MCT-ND
12µH Shielded Wirewound Inductor 1.6A 170mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.6A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4818A-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4818A-120MDKR-ND
Fixed Inductors SRR4818A-120MDKR-ND
12µH Shielded Wirewound Inductor 1.6A 170mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 1.6A 170mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns
31AC7017
Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns 31AC7017
INDUCTOR, SHIELDED, 12UH, 20%, AEC-Q200; Inductance:12µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 20%, AEC-Q200; Inductance:12µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 12Uh, Shielded, 1.6A; Inductance Bourns - 33AK4598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 1.6A; Inductance Bourns
33AK4598
Inductor, 12Uh, Shielded, 1.6A; Inductance Bourns 33AK4598
INDUCTOR, 12UH, SHIELDED, 1.6A; Inductance:12µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 12UH, SHIELDED, 1.6A; Inductance:12µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR4818A Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 12Uh, Shielded, 1.6A; Inductance Bourns - 52AC7450 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, Shielded, 1.6A; Inductance Bourns
52AC7450
Inductor, 12Uh, Shielded, 1.6A; Inductance Bourns 52AC7450
INDUCTOR, 12UH, SHIELDED, 1.6A; Inductance:12µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR4818A Series; Inductor Case / Package:-; DC Resistance Max:0.17ohm RoHS Compliant: Yes

INDUCTOR, 12UH, SHIELDED, 1.6A; Inductance:12µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR4818A Series; Inductor Case / Package:-; DC Resistance Max:0.17ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273289-SRR4818A-120M 71-SRR4818A-120M SRR4818A-120MTR-ND 31AC7017 52AC7450
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 12UH 1.6A 170 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 12Uh, 20%, Aec-Q200; Inductance Bourns Inductor, 12Uh, Shielded, 1.6A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers