Bourns, Inc. SMD 8.2UH 2.12A 70MOHM Inductor and Choke SRR4528A-8R2Y

Description
FIXED IND 8.2UH 2.12A 70MOHM SMD Product overview: SRR4528A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.12A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.12A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-8R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 2.12A 70MOHM SMD Product overview: SRR4528A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.12A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.12A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-8R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 2.12A 70MOHM Inductor and Choke - 71-SRR4528A-8R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 2.12A 70MOHM Inductor and Choke
71-SRR4528A-8R2Y
SMD 8.2UH 2.12A 70MOHM Inductor and Choke 71-SRR4528A-8R2Y
FIXED IND 8.2UH 2.12A 70MOHM SMD Product overview: SRR4528A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.12A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.12A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-8R2Y can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 2.12A 70MOHM SMD Product overview: SRR4528A-8R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.12A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.12A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-8R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273293-SRR4528A-8R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273293-SRR4528A-8R2Y
Win Source Part Number: 1273293-SRR4528A-8R2 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 38MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-8R2YTR,SRR4 528A-8R2YDKR,SRR4528 A-8R2YCT Base Product Number: SRR4528A Current - Saturation (Isat): 1.22A

Win Source Part Number: 1273293-SRR4528A-8R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 38MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-8R2YTR,SRR4528A-8R2YDKR,SRR4528A-8R2YCT
Base Product Number: SRR4528A
Current - Saturation (Isat): 1.22A

Buy Now Datasheet
Fixed Inductors - SRR4528A-8R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-8R2YCT-ND
Fixed Inductors SRR4528A-8R2YCT-ND
8.2µH Shielded Inductor 2.12A 70mOhm Max Nonstandard, Corner Terminals

8.2µH Shielded Inductor 2.12A 70mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-8R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-8R2YDKR-ND
Fixed Inductors SRR4528A-8R2YDKR-ND
8.2µH Shielded Inductor 2.12A 70mOhm Max Nonstandard, Corner Terminals

8.2µH Shielded Inductor 2.12A 70mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-8R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-8R2YTR-ND
Fixed Inductors SRR4528A-8R2YTR-ND
8.2µH Shielded Inductor 2.12A 70mOhm Max Nonstandard, Corner Terminals

8.2µH Shielded Inductor 2.12A 70mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 8.2Uh, 2.12A, Aec-Q200; Inductance Bourns - 65AC4139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 8.2Uh, 2.12A, Aec-Q200; Inductance Bourns
65AC4139
Inductor, Shld, 8.2Uh, 2.12A, Aec-Q200; Inductance Bourns 65AC4139
INDUCTOR, SHLD, 8.2UH, 2.12A, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):2.12A; Inductor Construction:Shielde d; Saturation Current (Isat):1.22A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 8.2UH, 2.12A, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):2.12A; Inductor Construction:Shielded; Saturation Current (Isat):1.22A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4528A-8R2Y 1273293-SRR4528A-8R2Y SRR4528A-8R2YCT-ND 65AC4139
Product Name SMD 8.2UH 2.12A 70MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 8.2Uh, 2.12A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 8.2 microH 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 8-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0560 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details