Bourns, Inc. Fixed Inductors SRR4528A-4R7Y

Description
4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-4R7YDKR-ND
Fixed Inductors SRR4528A-4R7YDKR-ND
4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-4R7YTR-ND
Fixed Inductors SRR4528A-4R7YTR-ND
4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-4R7YCT-ND
Fixed Inductors SRR4528A-4R7YCT-ND
4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals

4.7µH Shielded Inductor 2.63A 40mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273297-SRR4528A-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1273297-SRR4528A-4R7Y
Win Source Part Number: 1273297-SRR4528A-4R7 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 54MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.63 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-4R7YDKR,SRR 4528A-4R7YCT,SRR4528 A-4R7YTR Base Product Number: SRR4528A Current - Saturation (Isat): 1.58A

Win Source Part Number: 1273297-SRR4528A-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 54MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.63 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-4R7YDKR,SRR4528A-4R7YCT,SRR4528A-4R7YTR
Base Product Number: SRR4528A
Current - Saturation (Isat): 1.58A

Buy Now Datasheet
SMD 4.7UH 2.63A 40MOHM Inductor and Choke - 71-SRR4528A-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.63A 40MOHM Inductor and Choke
71-SRR4528A-4R7Y
SMD 4.7UH 2.63A 40MOHM Inductor and Choke 71-SRR4528A-4R7Y
FIXED IND 4.7UH 2.63A 40MOHM SMD Product overview: SRR4528A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.63A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.63A, 40MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.63A 40MOHM SMD Product overview: SRR4528A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.63A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.63A, 40MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 4.7Uh, 2.63A, Aec-Q200; Inductance Bourns - 65AC4132 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 2.63A, Aec-Q200; Inductance Bourns
65AC4132
Inductor, Shld, 4.7Uh, 2.63A, Aec-Q200; Inductance Bourns 65AC4132
INDUCTOR, SHLD, 4.7UH, 2.63A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):2.63A; Inductor Construction:Shielde d; Saturation Current (Isat):1.58A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 2.63A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):2.63A; Inductor Construction:Shielded; Saturation Current (Isat):1.58A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-4R7YDKR-ND 1273297-SRR4528A-4R7Y 71-SRR4528A-4R7Y 65AC4132
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 2.63A 40MOHM Inductor and Choke Inductor, Shld, 4.7Uh, 2.63A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Testing Frequency 800 kHz
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details