Bourns, Inc. Fixed Inductors SRR4528A-3R3Y

Description
3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-3R3YDKR-ND
Fixed Inductors SRR4528A-3R3YDKR-ND
3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-3R3YCT-ND
Fixed Inductors SRR4528A-3R3YCT-ND
3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-3R3YTR-ND
Fixed Inductors SRR4528A-3R3YTR-ND
3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Inductor 2.93A 35mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273303-SRR4528A-3R3Y
Inductors, Coils, Chokes - Fixed Inductors 1273303-SRR4528A-3R3Y
Win Source Part Number: 1273303-SRR4528A-3R3 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 60MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.93 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-3R3YCT,SRR4 528A-3R3YTR,SRR4528A -3R3YDKR Base Product Number: SRR4528A Current - Saturation (Isat): 1.82A

Win Source Part Number: 1273303-SRR4528A-3R3Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.93 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-3R3YCT,SRR4528A-3R3YTR,SRR4528A-3R3YDKR
Base Product Number: SRR4528A
Current - Saturation (Isat): 1.82A

Buy Now Datasheet
SMD 3.3UH 2.93A 35MOHM Inductor and Choke - 71-SRR4528A-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.93A 35MOHM Inductor and Choke
71-SRR4528A-3R3Y
SMD 3.3UH 2.93A 35MOHM Inductor and Choke 71-SRR4528A-3R3Y
FIXED IND 3.3UH 2.93A 35MOHM SMD Product overview: SRR4528A-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.93A, 35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.93A, 35MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-3R3Y can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.93A 35MOHM SMD Product overview: SRR4528A-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.93A, 35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.93A, 35MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 3.3Uh, 2.93A, Aec-Q200; Inductance Bourns - 65AC4126 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 3.3Uh, 2.93A, Aec-Q200; Inductance Bourns
65AC4126
Inductor, Shld, 3.3Uh, 2.93A, Aec-Q200; Inductance Bourns 65AC4126
INDUCTOR, SHLD, 3.3UH, 2.93A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):2.93A; Inductor Construction:Shielde d; Saturation Current (Isat):1.82A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 3.3UH, 2.93A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):2.93A; Inductor Construction:Shielded; Saturation Current (Isat):1.82A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-3R3YDKR-ND 1273303-SRR4528A-3R3Y 71-SRR4528A-3R3Y 65AC4126
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 2.93A 35MOHM Inductor and Choke Inductor, Shld, 3.3Uh, 2.93A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details