Bourns, Inc. 390UH 280MA 2.38OHM Inductor and Choke SRR4528A-391M

Description
FIXED IND 390UH 280MA 2.38OHM SM Product overview: SRR4528A-391M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 280MA, 2.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 280MA, 2.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-391M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 280MA 2.38OHM SM Product overview: SRR4528A-391M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 280MA, 2.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 280MA, 2.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-391M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 280MA 2.38OHM Inductor and Choke - 71-SRR4528A-391M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 280MA 2.38OHM Inductor and Choke
71-SRR4528A-391M
390UH 280MA 2.38OHM Inductor and Choke 71-SRR4528A-391M
FIXED IND 390UH 280MA 2.38OHM SM Product overview: SRR4528A-391M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 280MA, 2.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 280MA, 2.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-391M can be used for catalog matching and distributor lookup.

FIXED IND 390UH 280MA 2.38OHM SM Product overview: SRR4528A-391M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 280MA, 2.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 280MA, 2.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-391M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4528A-391MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-391MDKR-ND
Fixed Inductors SRR4528A-391MDKR-ND
390µH Shielded Inductor 280mA 2.38Ohm Max Nonstandard, Corner Terminals

390µH Shielded Inductor 280mA 2.38Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-391MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-391MTR-ND
Fixed Inductors SRR4528A-391MTR-ND
390µH Shielded Inductor 280mA 2.38Ohm Max Nonstandard, Corner Terminals

390µH Shielded Inductor 280mA 2.38Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-391MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-391MCT-ND
Fixed Inductors SRR4528A-391MCT-ND
390µH Shielded Inductor 280mA 2.38Ohm Max Nonstandard, Corner Terminals

390µH Shielded Inductor 280mA 2.38Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273298-SRR4528A-391M
Inductors, Coils, Chokes - Fixed Inductors 1273298-SRR4528A-391M
Win Source Part Number: 1273298-SRR4528A-391 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 390 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 2.38Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 280 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-391MCT,SRR4 528A-391MDKR,SRR4528 A-391MTR Base Product Number: SRR4528A Current - Saturation (Isat): 170mA

Win Source Part Number: 1273298-SRR4528A-391M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 390 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 2.38Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-391MCT,SRR4528A-391MDKR,SRR4528A-391MTR
Base Product Number: SRR4528A
Current - Saturation (Isat): 170mA

Buy Now Datasheet
Inductor, Shld, 390Uh, 0.28A, Aec-Q200; Inductance Bourns - 65AC4131 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 390Uh, 0.28A, Aec-Q200; Inductance Bourns
65AC4131
Inductor, Shld, 390Uh, 0.28A, Aec-Q200; Inductance Bourns 65AC4131
INDUCTOR, SHLD, 390UH, 0.28A, AEC-Q200; Inductance:390µH; RMS Current (Irms):280mA; Inductor Construction:Shielde d; Saturation Current (Isat):170mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 390UH, 0.28A, AEC-Q200; Inductance:390µH; RMS Current (Irms):280mA; Inductor Construction:Shielded; Saturation Current (Isat):170mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4528A-391M SRR4528A-391MDKR-ND 1273298-SRR4528A-391M 65AC4131
Product Name 390UH 280MA 2.38OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 390Uh, 0.28A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 390 microH 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers