Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4528A-331M

Description
Win Source Part Number: 1273300-SRR4528A-331 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 2.16Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-331MCT,SRR4 528A-331MTR,SRR4528A -331MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 180mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273300-SRR4528A-331 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 2.16Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-331MCT,SRR4 528A-331MTR,SRR4528A -331MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 180mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273300-SRR4528A-331M
Inductors, Coils, Chokes - Fixed Inductors 1273300-SRR4528A-331M
Win Source Part Number: 1273300-SRR4528A-331 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 2.16Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 320 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-331MCT,SRR4 528A-331MTR,SRR4528A -331MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 180mA

Win Source Part Number: 1273300-SRR4528A-331M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 2.16Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-331MCT,SRR4528A-331MTR,SRR4528A-331MDKR
Base Product Number: SRR4528A
Current - Saturation (Isat): 180mA

Buy Now Datasheet
330UH 320MA 2.16OHM Inductor and Choke - 71-SRR4528A-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 320MA 2.16OHM Inductor and Choke
71-SRR4528A-331M
330UH 320MA 2.16OHM Inductor and Choke 71-SRR4528A-331M
FIXED IND 330UH 320MA 2.16OHM SM Product overview: SRR4528A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 320MA, 2.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 320MA, 2.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 320MA 2.16OHM SM Product overview: SRR4528A-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 320MA, 2.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 320MA, 2.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4528A-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-331MCT-ND
Fixed Inductors SRR4528A-331MCT-ND
330µH Shielded Inductor 320mA 2.16Ohm Max Nonstandard, Corner Terminals

330µH Shielded Inductor 320mA 2.16Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-331MTR-ND
Fixed Inductors SRR4528A-331MTR-ND
330µH Shielded Inductor 320mA 2.16Ohm Max Nonstandard, Corner Terminals

330µH Shielded Inductor 320mA 2.16Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-331MDKR-ND
Fixed Inductors SRR4528A-331MDKR-ND
330µH Shielded Inductor 320mA 2.16Ohm Max Nonstandard, Corner Terminals

330µH Shielded Inductor 320mA 2.16Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 330Uh, 0.32A, Aec-Q200; Inductance Bourns - 65AC4129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 330Uh, 0.32A, Aec-Q200; Inductance Bourns
65AC4129
Inductor, Shld, 330Uh, 0.32A, Aec-Q200; Inductance Bourns 65AC4129
INDUCTOR, SHLD, 330UH, 0.32A, AEC-Q200; Inductance:330µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):180mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 330UH, 0.32A, AEC-Q200; Inductance:330µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):180mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273300-SRR4528A-331M 71-SRR4528A-331M SRR4528A-331MCT-ND 65AC4129
Product Name Inductors, Coils, Chokes - Fixed Inductors 330UH 320MA 2.16OHM Inductor and Choke Fixed Inductors Inductor, Shld, 330Uh, 0.32A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N90 0402DC-N90XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers