Win Source Part Number: 1273306-SRR4528A-2R2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 76MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 23mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.78 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-2R2YCT,SRR4
Base Product Number: SRR4528A
Current - Saturation (Isat): 2.32A
2.2µH Shielded Inductor 3.78A 23mOhm Max Nonstandard, Corner Terminals
2.2µH Shielded Inductor 3.78A 23mOhm Max Nonstandard, Corner Terminals
2.2µH Shielded Inductor 3.78A 23mOhm Max Nonstandard, Corner Terminals
FIXED IND 2.2UH 3.78A 23MOHM SMD Product overview: SRR4528A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.78A, 23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.78A, 23MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-2R2Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHLD, 2.2UH, 3.78A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):3.78A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273306-SRR4528A-2R2Y | SRR4528A-2R2YTR-ND | 71-SRR4528A-2R2Y | 65AC4120 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.2UH 3.78A 23MOHM Inductor and Choke | Inductor, Shld, 2.2Uh, 3.78A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard | Power Inductor | ||
| Core Material | Ferrite | Ferrite | Ferrite | |
| Application | RF Choke |