Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4528A-271M

Description
Win Source Part Number: 1273304-SRR4528A-271 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 1.612Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-271MCT,SRR4 528A-271MTR,SRR4528A -271MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 190mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273304-SRR4528A-271 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 1.612Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-271MCT,SRR4 528A-271MTR,SRR4528A -271MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 190mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273304-SRR4528A-271M
Inductors, Coils, Chokes - Fixed Inductors 1273304-SRR4528A-271M
Win Source Part Number: 1273304-SRR4528A-271 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 1.612Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 340 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-271MCT,SRR4 528A-271MTR,SRR4528A -271MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 190mA

Win Source Part Number: 1273304-SRR4528A-271M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 1.612Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 340 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-271MCT,SRR4528A-271MTR,SRR4528A-271MDKR
Base Product Number: SRR4528A
Current - Saturation (Isat): 190mA

Buy Now Datasheet
270UH 340MA 1.612 OHM Inductor and Choke - 71-SRR4528A-271M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 340MA 1.612 OHM Inductor and Choke
71-SRR4528A-271M
270UH 340MA 1.612 OHM Inductor and Choke 71-SRR4528A-271M
FIXED IND 270UH 340MA 1.612 OHM Product overview: SRR4528A-271M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 340MA, 1.612 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 340MA, 1.612 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-271M can be used for catalog matching and distributor lookup.

FIXED IND 270UH 340MA 1.612 OHM Product overview: SRR4528A-271M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 340MA, 1.612 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 340MA, 1.612 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-271M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4528A-271MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-271MCT-ND
Fixed Inductors SRR4528A-271MCT-ND
270µH Shielded Inductor 340mA 1.612Ohm Max Nonstandard, Corner Terminals

270µH Shielded Inductor 340mA 1.612Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-271MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-271MTR-ND
Fixed Inductors SRR4528A-271MTR-ND
270µH Shielded Inductor 340mA 1.612Ohm Max Nonstandard, Corner Terminals

270µH Shielded Inductor 340mA 1.612Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-271MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-271MDKR-ND
Fixed Inductors SRR4528A-271MDKR-ND
270µH Shielded Inductor 340mA 1.612Ohm Max Nonstandard, Corner Terminals

270µH Shielded Inductor 340mA 1.612Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 270Uh, 0.34A, Aec-Q200; Inductance Bourns - 65AC4125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 270Uh, 0.34A, Aec-Q200; Inductance Bourns
65AC4125
Inductor, Shld, 270Uh, 0.34A, Aec-Q200; Inductance Bourns 65AC4125
INDUCTOR, SHLD, 270UH, 0.34A, AEC-Q200; Inductance:270µH; RMS Current (Irms):340mA; Inductor Construction:Shielde d; Saturation Current (Isat):190mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 270UH, 0.34A, AEC-Q200; Inductance:270µH; RMS Current (Irms):340mA; Inductor Construction:Shielded; Saturation Current (Isat):190mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273304-SRR4528A-271M 71-SRR4528A-271M SRR4528A-271MCT-ND 65AC4125
Product Name Inductors, Coils, Chokes - Fixed Inductors 270UH 340MA 1.612 OHM Inductor and Choke Fixed Inductors Inductor, Shld, 270Uh, 0.34A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers