Bourns, Inc. Fixed Inductors SRR4528A-221M

Description
220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-221MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-221MDKR-ND
Fixed Inductors SRR4528A-221MDKR-ND
220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals

220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-221MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-221MCT-ND
Fixed Inductors SRR4528A-221MCT-ND
220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals

220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-221MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-221MTR-ND
Fixed Inductors SRR4528A-221MTR-ND
220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals

220µH Shielded Inductor 370mA 1.48Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 220Uh, 0.37A, Aec-Q200; Inductance Bourns - 65AC4123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 220Uh, 0.37A, Aec-Q200; Inductance Bourns
65AC4123
Inductor, Shld, 220Uh, 0.37A, Aec-Q200; Inductance Bourns 65AC4123
INDUCTOR, SHLD, 220UH, 0.37A, AEC-Q200; Inductance:220µH; RMS Current (Irms):370mA; Inductor Construction:Shielde d; Saturation Current (Isat):230mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 220UH, 0.37A, AEC-Q200; Inductance:220µH; RMS Current (Irms):370mA; Inductor Construction:Shielded; Saturation Current (Isat):230mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, Shielded, 0.37A; Inductance Bourns - 67AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.37A; Inductance Bourns
67AC6938
Inductor, 220Uh, Shielded, 0.37A; Inductance Bourns 67AC6938
INDUCTOR, 220UH, SHIELDED, 0.37A; Inductance:220µH; RMS Current (Irms):370mA; Inductor Construction:Shielde d; Saturation Current (Isat):230mA; Product Range:SRR4528A Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 0.37A; Inductance:220µH; RMS Current (Irms):370mA; Inductor Construction:Shielded; Saturation Current (Isat):230mA; Product Range:SRR4528A Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-221MDKR-ND 65AC4123
Product Name Fixed Inductors Inductor, Shld, 220Uh, 0.37A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 3613C8R2K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details