Bourns, Inc. Surface Mount Inductors SRR4528A-220M

Description
Bourns SRR4528A-220M
Request a Quote Datasheet
Description
Bourns SRR4528A-220M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1765910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1765910
Surface Mount Inductors 1765910
Bourns SRR4528A-220M

Bourns SRR4528A-220M

Supplier's Site
Surface Mount Inductors - 1765967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1765967
Surface Mount Inductors 1765967
Bourns SRR4528A-220M

Bourns SRR4528A-220M

Supplier's Site
Fixed Inductors - SRR4528A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-220MTR-ND
Fixed Inductors SRR4528A-220MTR-ND
22µH Shielded Inductor 1.1A 179mOhm Max Nonstandard, Corner Terminals

22µH Shielded Inductor 1.1A 179mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-220MCT-ND
Fixed Inductors SRR4528A-220MCT-ND
22µH Shielded Inductor 1.1A 179mOhm Max Nonstandard, Corner Terminals

22µH Shielded Inductor 1.1A 179mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-220MDKR-ND
Fixed Inductors SRR4528A-220MDKR-ND
22µH Shielded Inductor 1.1A 179mOhm Max Nonstandard, Corner Terminals

22µH Shielded Inductor 1.1A 179mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 22Uh, 1.1A, Aec-Q200; Inductance Bourns - 65AC4122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 22Uh, 1.1A, Aec-Q200; Inductance Bourns
65AC4122
Inductor, Shld, 22Uh, 1.1A, Aec-Q200; Inductance Bourns 65AC4122
INDUCTOR, SHLD, 22UH, 1.1A, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):720mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 22UH, 1.1A, AEC-Q200; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):720mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 1.1A; Inductance Bourns - 67AC6937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 1.1A; Inductance Bourns
67AC6937
Inductor, 22Uh, Shielded, 1.1A; Inductance Bourns 67AC6937
INDUCTOR, 22UH, SHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):720mA; Product Range:SRR4528A Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 1.1A; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):720mA; Product Range:SRR4528A Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1765910 SRR4528A-220MTR-ND 65AC4122
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shld, 22Uh, 1.1A, Aec-Q200; Inductance Bourns
Core Material Ferrite; Ferrite Ferrite
Inductance Range 22 microH 22 microH
Standards and Certifications RoHS RoHS
EIA Case Size Smd
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Leaded Inductors - 1911153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details