Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4528A-181M

Description
Win Source Part Number: 1273307-SRR4528A-181 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 7MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 1.128Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 430 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-181MTR,SRR4 528A-181MDKR,SRR4528 A-181MCT Base Product Number: SRR4528A Current - Saturation (Isat): 260mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273307-SRR4528A-181 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 7MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 1.128Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 430 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-181MTR,SRR4 528A-181MDKR,SRR4528 A-181MCT Base Product Number: SRR4528A Current - Saturation (Isat): 260mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273307-SRR4528A-181M
Inductors, Coils, Chokes - Fixed Inductors 1273307-SRR4528A-181M
Win Source Part Number: 1273307-SRR4528A-181 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 7MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 1.128Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 430 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-181MTR,SRR4 528A-181MDKR,SRR4528 A-181MCT Base Product Number: SRR4528A Current - Saturation (Isat): 260mA

Win Source Part Number: 1273307-SRR4528A-181M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 1.128Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 430 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-181MTR,SRR4528A-181MDKR,SRR4528A-181MCT
Base Product Number: SRR4528A
Current - Saturation (Isat): 260mA

Buy Now Datasheet
Fixed Inductors - SRR4528A-181MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-181MTR-ND
Fixed Inductors SRR4528A-181MTR-ND
180µH Shielded Inductor 430mA 1.128Ohm Max Nonstandard, Corner Terminals

180µH Shielded Inductor 430mA 1.128Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-181MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-181MCT-ND
Fixed Inductors SRR4528A-181MCT-ND
180µH Shielded Inductor 430mA 1.128Ohm Max Nonstandard, Corner Terminals

180µH Shielded Inductor 430mA 1.128Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
180UH 430MA 1.128 OHM Inductor and Choke - 71-SRR4528A-181M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 430MA 1.128 OHM Inductor and Choke
71-SRR4528A-181M
180UH 430MA 1.128 OHM Inductor and Choke 71-SRR4528A-181M
FIXED IND 180UH 430MA 1.128 OHM Product overview: SRR4528A-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 430MA, 1.128 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 430MA, 1.128 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-181M can be used for catalog matching and distributor lookup.

FIXED IND 180UH 430MA 1.128 OHM Product overview: SRR4528A-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 430MA, 1.128 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 430MA, 1.128 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-181M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 180Uh, 0.43A, Aec-Q200; Inductance Bourns - 65AC4119 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 180Uh, 0.43A, Aec-Q200; Inductance Bourns
65AC4119
Inductor, Shld, 180Uh, 0.43A, Aec-Q200; Inductance Bourns 65AC4119
INDUCTOR, SHLD, 180UH, 0.43A, AEC-Q200; Inductance:180µH; RMS Current (Irms):430mA; Inductor Construction:Shielde d; Saturation Current (Isat):260mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 180UH, 0.43A, AEC-Q200; Inductance:180µH; RMS Current (Irms):430mA; Inductor Construction:Shielded; Saturation Current (Isat):260mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273307-SRR4528A-181M SRR4528A-181MTR-ND 71-SRR4528A-181M 65AC4119
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 180UH 430MA 1.128 OHM Inductor and Choke Inductor, Shld, 180Uh, 0.43A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data