Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4528A-180M

Description
Win Source Part Number: 1273308-SRR4528A-180 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 23MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 136mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-180MCT,SRR4 528A-180MTR,SRR4528A -180MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 850mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273308-SRR4528A-180 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 23MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 136mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-180MCT,SRR4 528A-180MTR,SRR4528A -180MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 850mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273308-SRR4528A-180M
Inductors, Coils, Chokes - Fixed Inductors 1273308-SRR4528A-180M
Win Source Part Number: 1273308-SRR4528A-180 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 23MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 136mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.28 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-180MCT,SRR4 528A-180MTR,SRR4528A -180MDKR Base Product Number: SRR4528A Current - Saturation (Isat): 850mA

Win Source Part Number: 1273308-SRR4528A-180M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 23MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 136mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.28 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-180MCT,SRR4528A-180MTR,SRR4528A-180MDKR
Base Product Number: SRR4528A
Current - Saturation (Isat): 850mA

Buy Now Datasheet
Fixed Inductors - SRR4528A-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-180MTR-ND
Fixed Inductors SRR4528A-180MTR-ND
18µH Shielded Inductor 1.28A 136mOhm Max Nonstandard, Corner Terminals

18µH Shielded Inductor 1.28A 136mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-180MCT-ND
Fixed Inductors SRR4528A-180MCT-ND
18µH Shielded Inductor 1.28A 136mOhm Max Nonstandard, Corner Terminals

18µH Shielded Inductor 1.28A 136mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-180MDKR-ND
Fixed Inductors SRR4528A-180MDKR-ND
18µH Shielded Inductor 1.28A 136mOhm Max Nonstandard, Corner Terminals

18µH Shielded Inductor 1.28A 136mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
SMD 18UH 1.28A 136MOHM Inductor and Choke - 71-SRR4528A-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 1.28A 136MOHM Inductor and Choke
71-SRR4528A-180M
SMD 18UH 1.28A 136MOHM Inductor and Choke 71-SRR4528A-180M
FIXED IND 18UH 1.28A 136MOHM SMD Product overview: SRR4528A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.28A, 136MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.28A, 136MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 1.28A 136MOHM SMD Product overview: SRR4528A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 1.28A, 136MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 1.28A, 136MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 18Uh, 1.28A, Aec-Q200; Inductance Bourns - 65AC4118 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 18Uh, 1.28A, Aec-Q200; Inductance Bourns
65AC4118
Inductor, Shld, 18Uh, 1.28A, Aec-Q200; Inductance Bourns 65AC4118
INDUCTOR, SHLD, 18UH, 1.28A, AEC-Q200; Inductance:18µH; RMS Current (Irms):1.28A; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 18UH, 1.28A, AEC-Q200; Inductance:18µH; RMS Current (Irms):1.28A; Inductor Construction:Shielded; Saturation Current (Isat):850mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273308-SRR4528A-180M SRR4528A-180MTR-ND 71-SRR4528A-180M 65AC4118
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 18UH 1.28A 136MOHM Inductor and Choke Inductor, Shld, 18Uh, 1.28A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details