Bourns, Inc. Fixed Inductors SRR4528A-151M

Description
150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-151MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-151MTR-ND
Fixed Inductors SRR4528A-151MTR-ND
150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals

150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-151MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-151MCT-ND
Fixed Inductors SRR4528A-151MCT-ND
150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals

150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-151MDKR-ND
Fixed Inductors SRR4528A-151MDKR-ND
150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals

150µH Shielded Inductor 480mA 905mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 150Uh, 0.48A, Aec-Q200; Inductance Bourns - 65AC4117 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 150Uh, 0.48A, Aec-Q200; Inductance Bourns
65AC4117
Inductor, Shld, 150Uh, 0.48A, Aec-Q200; Inductance Bourns 65AC4117
INDUCTOR, SHLD, 150UH, 0.48A, AEC-Q200; Inductance:150µH; RMS Current (Irms):480mA; Inductor Construction:Shielde d; Saturation Current (Isat):290mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 150UH, 0.48A, AEC-Q200; Inductance:150µH; RMS Current (Irms):480mA; Inductor Construction:Shielded; Saturation Current (Isat):290mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-151MTR-ND 65AC4117
Product Name Fixed Inductors Inductor, Shld, 150Uh, 0.48A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers