Bourns, Inc. SMD 15UH 1.42A 119MOHM Inductor and Choke SRR4528A-150M

Description
FIXED IND 15UH 1.42A 119MOHM SMD Product overview: SRR4528A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.42A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.42A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.42A 119MOHM SMD Product overview: SRR4528A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.42A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.42A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.42A 119MOHM Inductor and Choke - 71-SRR4528A-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.42A 119MOHM Inductor and Choke
71-SRR4528A-150M
SMD 15UH 1.42A 119MOHM Inductor and Choke 71-SRR4528A-150M
FIXED IND 15UH 1.42A 119MOHM SMD Product overview: SRR4528A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.42A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.42A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.42A 119MOHM SMD Product overview: SRR4528A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.42A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.42A, 119MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273309-SRR4528A-150M
Inductors, Coils, Chokes - Fixed Inductors 1273309-SRR4528A-150M
Win Source Part Number: 1273309-SRR4528A-150 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4528A Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 24MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 119mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.42 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4528A-150MCT,SRR4 528A-150MDKR,SRR4528 A-150MTR Base Product Number: SRR4528A Current - Saturation (Isat): 900mA

Win Source Part Number: 1273309-SRR4528A-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 24MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 119mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.42 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-150MCT,SRR4528A-150MDKR,SRR4528A-150MTR
Base Product Number: SRR4528A
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Fixed Inductors - SRR4528A-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-150MDKR-ND
Fixed Inductors SRR4528A-150MDKR-ND
15µH Shielded Inductor 1.42A 119mOhm Max Nonstandard, Corner Terminals

15µH Shielded Inductor 1.42A 119mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-150MTR-ND
Fixed Inductors SRR4528A-150MTR-ND
15µH Shielded Inductor 1.42A 119mOhm Max Nonstandard, Corner Terminals

15µH Shielded Inductor 1.42A 119mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-150MCT-ND
Fixed Inductors SRR4528A-150MCT-ND
15µH Shielded Inductor 1.42A 119mOhm Max Nonstandard, Corner Terminals

15µH Shielded Inductor 1.42A 119mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 15Uh, 1.42A, Aec-Q200; Inductance Bourns - 65AC4116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 15Uh, 1.42A, Aec-Q200; Inductance Bourns
65AC4116
Inductor, Shld, 15Uh, 1.42A, Aec-Q200; Inductance Bourns 65AC4116
INDUCTOR, SHLD, 15UH, 1.42A, AEC-Q200; Inductance:15µH; RMS Current (Irms):1.42A; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 15UH, 1.42A, AEC-Q200; Inductance:15µH; RMS Current (Irms):1.42A; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4528A-150M 1273309-SRR4528A-150M SRR4528A-150MDKR-ND 65AC4116
Product Name SMD 15UH 1.42A 119MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 15Uh, 1.42A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125952P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1420 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details