Bourns, Inc. Fixed Inductors SRR4528A-121M

Description
120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-121MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-121MTR-ND
Fixed Inductors SRR4528A-121MTR-ND
120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals

120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-121MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-121MDKR-ND
Fixed Inductors SRR4528A-121MDKR-ND
120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals

120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-121MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-121MCT-ND
Fixed Inductors SRR4528A-121MCT-ND
120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals

120µH Shielded Inductor 530mA 700mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 120Uh, 0.53A, Aec-Q200; Inductance Bourns - 65AC4115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 120Uh, 0.53A, Aec-Q200; Inductance Bourns
65AC4115
Inductor, Shld, 120Uh, 0.53A, Aec-Q200; Inductance Bourns 65AC4115
INDUCTOR, SHLD, 120UH, 0.53A, AEC-Q200; Inductance:120µH; RMS Current (Irms):530mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 120UH, 0.53A, AEC-Q200; Inductance:120µH; RMS Current (Irms):530mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-121MTR-ND 65AC4115
Product Name Fixed Inductors Inductor, Shld, 120Uh, 0.53A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers