Win Source Part Number: 1273310-SRR4528A-120
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4528A
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.62 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4528A-120MDKR,SRR
Base Product Number: SRR4528A
Current - Saturation (Isat): 990mA
FIXED IND 12UH 1.62A 100MOHM SMD Product overview: SRR4528A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.62A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.62A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4528A-120M can be used for catalog matching and distributor lookup.
12µH Shielded Inductor 1.62A 100mOhm Max Nonstandard, Corner Terminals
12µH Shielded Inductor 1.62A 100mOhm Max Nonstandard, Corner Terminals
12µH Shielded Inductor 1.62A 100mOhm Max Nonstandard, Corner Terminals
INDUCTOR, SHLD, 12UH, 1.62A, AEC-Q200; Inductance:12µH; RMS Current (Irms):1.62A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273310-SRR4528A-120M | 71-SRR4528A-120M | 1765897 | SRR4528A-120MDKR-ND | 65AC4114 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 12UH 1.62A 100MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductor, Shld, 12Uh, 1.62A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | Power Inductor | |||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite | |
| Application | RF Choke |