100µH Shielded Inductor 560mA 609mOhm Max Nonstandard, Corner Terminals
100µH Shielded Inductor 560mA 609mOhm Max Nonstandard, Corner Terminals
100µH Shielded Inductor 560mA 609mOhm Max Nonstandard, Corner Terminals
INDUCTOR, SHLD, 100UH, 0.56A, AEC-Q200; Inductance:100µH; RMS Current (Irms):560mA; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR4528A-101MTR-ND | 65AC4113 |
| Product Name | Fixed Inductors | Inductor, Shld, 100Uh, 0.56A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |