Bourns, Inc. Fixed Inductors SRR4028-680Y

Description
FIXED IND 68UH 630MA 400 MOHM
Request a Quote Datasheet
Description
FIXED IND 68UH 630MA 400 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4028-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-680YDKR-ND
Fixed Inductors 118-SRR4028-680YDKR-ND
FIXED IND 68UH 630MA 400 MOHM

FIXED IND 68UH 630MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-680YCT-ND
Fixed Inductors 118-SRR4028-680YCT-ND
68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-680YTR-ND
Fixed Inductors 118-SRR4028-680YTR-ND
68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

68µH Shielded Wirewound Inductor 630mA 400mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
SMD 68UH 630MA 400MOHM Inductor and Choke - 71-SRR4028-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 630MA 400MOHM Inductor and Choke
71-SRR4028-680Y
SMD 68UH 630MA 400MOHM Inductor and Choke 71-SRR4028-680Y
FIXED IND 68UH 630MA 400MOHM SMD Product overview: SRR4028-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 630MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 630MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 630MA 400MOHM SMD Product overview: SRR4028-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 630MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 630MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR4028-680Y
897525-SRR4028-680Y
Fixed Inductors - SRR4028-680Y 897525-SRR4028-680Y
Manufacturer: Bourns Inc. Win Source Part Number: 897525-SRR4028-680Y Series: SRR4028 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Shielded Wirewound Inductor 630 mA 400mOhm Max 1919 (4848 Metric) Package: Reel - TR Package: 1919 (4848 Metric) Mounting: Surface Mount Family Name: SRR4028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR4028680Y, -SRR4028-680Y-ND, -SRR4028-680Y, -SRR4028-680YTR, SRR4028-680YTR, -SRR4028-680YCT, SRR4028-680YCT, SRR4028-680Y-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897525-SRR4028-680Y
Series: SRR4028
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Shielded Wirewound Inductor 630 mA 400mOhm Max 1919 (4848 Metric)
Package: Reel - TR
Package: 1919 (4848 Metric)
Mounting: Surface Mount
Family Name: SRR4028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR4028680Y, -SRR4028-680Y-ND, -SRR4028-680Y, -SRR4028-680YTR, SRR4028-680YTR, -SRR4028-680YCT, SRR4028-680YCT, SRR4028-680Y-ND

Buy Now Datasheet
Inductor, Shielded, 68Uh, 0.36A, 30%; Inductance Bourns - 78Y5649 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 0.36A, 30%; Inductance Bourns
78Y5649
Inductor, Shielded, 68Uh, 0.36A, 30%; Inductance Bourns 78Y5649
INDUCTOR, SHIELDED, 68UH, 0.36A, 30%; Inductance:68µH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 0.36A, 30%; Inductance:68µH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):360mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4028-680YDKR-ND 71-SRR4028-680Y 897525-SRR4028-680Y 78Y5649
Product Name Fixed Inductors SMD 68UH 630MA 400MOHM Inductor and Choke Fixed Inductors - SRR4028-680Y Inductor, Shielded, 68Uh, 0.36A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers