Bourns, Inc. Fixed Inductors SRR4028-560Y

Description
56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4028-560YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-560YDKR-ND
Fixed Inductors SRR4028-560YDKR-ND
56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)

56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-560YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-560YTR-ND
Fixed Inductors SRR4028-560YTR-ND
56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)

56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-560YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-560YCT-ND
Fixed Inductors SRR4028-560YCT-ND
56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)

56µH Shielded Wirewound Inductor 700mA 320mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
SMD 56UH 700MA 320MOHM Inductor and Choke - 71-SRR4028-560Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 700MA 320MOHM Inductor and Choke
71-SRR4028-560Y
SMD 56UH 700MA 320MOHM Inductor and Choke 71-SRR4028-560Y
FIXED IND 56UH 700MA 320MOHM SMD Product overview: SRR4028-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 700MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 700MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-560Y can be used for catalog matching and distributor lookup.

FIXED IND 56UH 700MA 320MOHM SMD Product overview: SRR4028-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 700MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 700MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-560Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273315-SRR4028-560Y
Inductors, Coils, Chokes - Fixed Inductors 1273315-SRR4028-560Y
Win Source Part Number: 1273315-SRR4028-560Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 56 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 320mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR4028-560Y,SRR402 8-560Y,-SRR4028-560Y TR,SRR4028-560YTR,SR R4028-560YDKR,SRR402 8-560YCT,-SRR4028-56 0YCT,-SRR4028-560Y,S RR4028560Y Base Product Number: SRR4028 Current - Saturation (Isat): 410mA

Win Source Part Number: 1273315-SRR4028-560Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 320mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR4028-560Y,SRR4028-560Y,-SRR4028-560YTR,SRR4028-560YTR,SRR4028-560YDKR,SRR4028-560YCT,-SRR4028-560YCT,-SRR4028-560Y,SRR4028560Y
Base Product Number: SRR4028
Current - Saturation (Isat): 410mA

Buy Now Datasheet
Power Inductor, 56Uh, 0.7A, Shielded; Inductance Bourns - 57AC3515 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 56Uh, 0.7A, Shielded; Inductance Bourns
57AC3515
Power Inductor, 56Uh, 0.7A, Shielded; Inductance Bourns 57AC3515
POWER INDUCTOR, 56UH, 0.7A, SHIELDED; Inductance:56µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):410mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 56UH, 0.7A, SHIELDED; Inductance:56µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):410mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 56Uh, Shielded, 0.7A; Inductance Bourns - 14P7371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 0.7A; Inductance Bourns
14P7371
Inductor, 56Uh, Shielded, 0.7A; Inductance Bourns 14P7371
INDUCTOR, 56UH, SHIELDED, 0.7A; Inductance:56µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):410mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

INDUCTOR, 56UH, SHIELDED, 0.7A; Inductance:56µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):410mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 56Uh, Shielded, 0.7A; Inductance Bourns - 33AK4592 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 0.7A; Inductance Bourns
33AK4592
Inductor, 56Uh, Shielded, 0.7A; Inductance Bourns 33AK4592
INDUCTOR, 56UH, SHIELDED, 0.7A; Inductance:56µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):410mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

INDUCTOR, 56UH, SHIELDED, 0.7A; Inductance:56µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):410mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.32ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4028-560YDKR-ND 71-SRR4028-560Y 1273315-SRR4028-560Y 57AC3515 14P7371
Product Name Fixed Inductors SMD 56UH 700MA 320MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 56Uh, 0.7A, Shielded; Inductance Bourns Inductor, 56Uh, Shielded, 0.7A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3245-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers