Bourns, Inc. Fixed Inductors SRR4028-471Y

Description
470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4028-471YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-471YTR-ND
Fixed Inductors SRR4028-471YTR-ND
470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)

470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-471YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-471YCT-ND
Fixed Inductors SRR4028-471YCT-ND
470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)

470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-471YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-471YDKR-ND
Fixed Inductors SRR4028-471YDKR-ND
470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)

470µH Shielded Wirewound Inductor 240mA 2.6Ohm Max 1919 (4848 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273317-SRR4028-471Y
Inductors, Coils, Chokes - Fixed Inductors 1273317-SRR4028-471Y
Win Source Part Number: 1273317-SRR4028-471Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13.26 @ 796kHz Frequency - Self Resonant: 3MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 2.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 240 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4028-471YTR,SRR40 28-471YDKR,SRR4028-4 71YCT,SRR4028-471Y,S RR4028471Y Base Product Number: SRR4028 Current - Saturation (Isat): 155mA

Win Source Part Number: 1273317-SRR4028-471Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13.26 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 2.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 240 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4028-471YTR,SRR4028-471YDKR,SRR4028-471YCT,SRR4028-471Y,SRR4028471Y
Base Product Number: SRR4028
Current - Saturation (Isat): 155mA

Buy Now Datasheet
SMD 470UH 240MA 2.6OHM Inductor and Choke - 71-SRR4028-471Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 240MA 2.6OHM Inductor and Choke
71-SRR4028-471Y
SMD 470UH 240MA 2.6OHM Inductor and Choke 71-SRR4028-471Y
FIXED IND 470UH 240MA 2.6OHM SMD Product overview: SRR4028-471Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 240MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 240MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-471Y can be used for catalog matching and distributor lookup.

FIXED IND 470UH 240MA 2.6OHM SMD Product overview: SRR4028-471Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 240MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 240MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-471Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4028-471Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4028-471Y
Fixed Inductors SRR4028-471Y
FIXED IND 470UH 240MA 2.6OHM SMD

FIXED IND 470UH 240MA 2.6OHM SMD

Supplier's Site Datasheet
Power Inductor, 470Uh, 0.24A, Shielded; Inductance Bourns - 57AC3514 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Uh, 0.24A, Shielded; Inductance Bourns
57AC3514
Power Inductor, 470Uh, 0.24A, Shielded; Inductance Bourns 57AC3514
POWER INDUCTOR, 470UH, 0.24A, SHIELDED; Inductance:470µH; RMS Current (Irms):240mA; Inductor Construction:Shielde d; Saturation Current (Isat):155mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

POWER INDUCTOR, 470UH, 0.24A, SHIELDED; Inductance:470µH; RMS Current (Irms):240mA; Inductor Construction:Shielded; Saturation Current (Isat):155mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Uh, Shielded, 0.24A; Inductance Bourns - 32AK6212 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Shielded, 0.24A; Inductance Bourns
32AK6212
Inductor, 470Uh, Shielded, 0.24A; Inductance Bourns 32AK6212
INDUCTOR, 470UH, SHIELDED, 0.24A; Inductance:470µH; RMS Current (Irms):240mA; Inductor Construction:Shielde d; Saturation Current (Isat):155mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:2.6ohm RoHS Compliant: Yes

INDUCTOR, 470UH, SHIELDED, 0.24A; Inductance:470µH; RMS Current (Irms):240mA; Inductor Construction:Shielded; Saturation Current (Isat):155mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:2.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4028-471YTR-ND 1273317-SRR4028-471Y 71-SRR4028-471Y SRR4028-471Y 57AC3514 32AK6212
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 470UH 240MA 2.6OHM Inductor and Choke Fixed Inductors Power Inductor, 470Uh, 0.24A, Shielded; Inductance Bourns Inductor, 470Uh, Shielded, 0.24A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details