Bourns, Inc. Fixed Inductors - SRR4028-330Y SRR4028-330Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 804715-SRR4028-330Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 580mA Frequency - Self Resonant: 16MHz DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 9.7 at 2.52MHz Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz Part Number Series: SRR4028
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 804715-SRR4028-330Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 580mA Frequency - Self Resonant: 16MHz DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 9.7 at 2.52MHz Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz Part Number Series: SRR4028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR4028-330Y
804715-SRR4028-330Y
Fixed Inductors - SRR4028-330Y 804715-SRR4028-330Y
Manufacturer: Bourns Inc. Win Source Part Number: 804715-SRR4028-330Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 580mA Frequency - Self Resonant: 16MHz DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 9.7 at 2.52MHz Current Rating (Amps): 820mA Inductance Frequency - Test: 100kHz Part Number Series: SRR4028

Manufacturer: Bourns Inc.
Win Source Part Number: 804715-SRR4028-330Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 580mA
Frequency - Self Resonant: 16MHz
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 9.7 at 2.52MHz
Current Rating (Amps): 820mA
Inductance Frequency - Test: 100kHz
Part Number Series: SRR4028

Buy Now
SMD 33UH 820MA 230MOHM Inductor and Choke - 71-SRR4028-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 820MA 230MOHM Inductor and Choke
71-SRR4028-330Y
SMD 33UH 820MA 230MOHM Inductor and Choke 71-SRR4028-330Y
FIXED IND 33UH 820MA 230MOHM SMD Product overview: SRR4028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 820MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 820MA, 230MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 820MA 230MOHM SMD Product overview: SRR4028-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 820MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 820MA, 230MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466169
Surface Mount Inductors 466169
Bourns SRR4028-330Y Power Inductor

Bourns SRR4028-330Y Power Inductor

Supplier's Site
Fixed Inductors - 118-SRR4028-330YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-330YCT-ND
Fixed Inductors 118-SRR4028-330YCT-ND
33µH Shielded Wirewound Inductor 820mA 230mOhm Max 1919 (4848 Metric)

33µH Shielded Wirewound Inductor 820mA 230mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-330YTR-ND
Fixed Inductors 118-SRR4028-330YTR-ND
33µH Shielded Wirewound Inductor 820mA 230mOhm Max 1919 (4848 Metric)

33µH Shielded Wirewound Inductor 820mA 230mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-330YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-330YDKR-ND
Fixed Inductors 118-SRR4028-330YDKR-ND
FIXED IND 33UH 820MA 230 MOHM

FIXED IND 33UH 820MA 230 MOHM

Buy Now Datasheet
Fixed Inductors - SRR4028-330Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4028-330Y
Fixed Inductors SRR4028-330Y
FIXED IND 33UH 820MA 230MOHM SMD

FIXED IND 33UH 820MA 230MOHM SMD

Supplier's Site Datasheet
Power Inductor, 33Uh, 0.82A, Shielded; Inductance Bourns - 57AC3510 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 0.82A, Shielded; Inductance Bourns
57AC3510
Power Inductor, 33Uh, 0.82A, Shielded; Inductance Bourns 57AC3510
POWER INDUCTOR, 33UH, 0.82A, SHIELDED; Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, 33UH, 0.82A, SHIELDED; Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 33Uh, 580Ma, Smd, Full Reel; Inductance Bourns - 14P7363 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 580Ma, Smd, Full Reel; Inductance Bourns
14P7363
Inductor, Shielded, 33Uh, 580Ma, Smd, Full Reel; Inductance Bourns 14P7363
INDUCTOR, SHIELDED, 33UH, 580MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Inductor Case / Package:-; Product Width:4.8mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 580MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Inductor Case / Package:-; Product Width:4.8mmRoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 33Uh, 580Ma, Smd; Inductance Bourns - 87W6042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 580Ma, Smd; Inductance Bourns
87W6042
Inductor, Shielded, 33Uh, 580Ma, Smd; Inductance Bourns 87W6042
INDUCTOR, SHIELDED, 33UH, 580MA, SMD; Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.23ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 580MA, SMD; Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.23ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 804715-SRR4028-330Y 71-SRR4028-330Y 466169 118-SRR4028-330YCT-ND SRR4028-330Y 57AC3510 87W6042
Product Name Fixed Inductors - SRR4028-330Y SMD 33UH 820MA 230MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors Power Inductor, 33Uh, 0.82A, Shielded; Inductance Bourns Inductor, Shielded, 33Uh, 580Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH
DCR 0.2300 ohms 0.2300 ohms 0.2300 ohms 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567721P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers