Bourns, Inc. Inductance Bourns SRR4028-330Y.

Description
Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC Resistance Max:0.23ohm RoHS Compliant: Yes
Description
Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC Resistance Max:0.23ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 28AC3144 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
28AC3144
Inductance Bourns 28AC3144
Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielde d; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC Resistance Max:0.23ohm RoHS Compliant: Yes

Inductance:33µH; RMS Current (Irms):820mA; Inductor Construction:Shielded; Saturation Current (Isat):580mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC Resistance Max:0.23ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3144
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details