Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR4028-2R7Y

Description
Win Source Part Number: 1179015-SRR4028-2R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8.64 @ 7.96MHz Frequency - Self Resonant: 92MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Alternative Parts (Cross-Reference): SRR4028-2R7Y.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.35 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4028-2R7YTR,SRR40 28-2R7YCT,-SRR4028-2 R7YCT,SRR4028-2R7YDK R,-SRR4028-2R7Y,-SRR 4028-2R7Y-ND,SRR4028 2R7Y,SRR4028-2R7Y-ND ,Q9394462,-SRR4028-2 R7YTR Base Product Number: SRR4028 Current - Saturation (Isat): 1.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1179015-SRR4028-2R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8.64 @ 7.96MHz Frequency - Self Resonant: 92MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Alternative Parts (Cross-Reference): SRR4028-2R7Y.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.35 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4028-2R7YTR,SRR40 28-2R7YCT,-SRR4028-2 R7YCT,SRR4028-2R7YDK R,-SRR4028-2R7Y,-SRR 4028-2R7Y-ND,SRR4028 2R7Y,SRR4028-2R7Y-ND ,Q9394462,-SRR4028-2 R7YTR Base Product Number: SRR4028 Current - Saturation (Isat): 1.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1179015-SRR4028-2R7Y
Inductors, Coils, Chokes - Fixed Inductors 1179015-SRR4028-2R7Y
Win Source Part Number: 1179015-SRR4028-2R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8.64 @ 7.96MHz Frequency - Self Resonant: 92MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Alternative Parts (Cross-Reference): SRR4028-2R7Y.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.35 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4028-2R7YTR,SRR40 28-2R7YCT,-SRR4028-2 R7YCT,SRR4028-2R7YDK R,-SRR4028-2R7Y,-SRR 4028-2R7Y-ND,SRR4028 2R7Y,SRR4028-2R7Y-ND ,Q9394462,-SRR4028-2 R7YTR Base Product Number: SRR4028 Current - Saturation (Isat): 1.8A

Win Source Part Number: 1179015-SRR4028-2R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.64 @ 7.96MHz
Frequency - Self Resonant: 92MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Alternative Parts (Cross-Reference): SRR4028-2R7Y.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.35 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4028-2R7YTR,SRR4028-2R7YCT,-SRR4028-2R7YCT,SRR4028-2R7YDKR,-SRR4028-2R7Y,-SRR4028-2R7Y-ND,SRR40282R7Y,SRR4028-2R7Y-ND,Q9394462,-SRR4028-2R7YTR
Base Product Number: SRR4028
Current - Saturation (Isat): 1.8A

Buy Now Datasheet
Fixed Inductors - SRR4028-2R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-2R7YCT-ND
Fixed Inductors SRR4028-2R7YCT-ND
2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)

2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-2R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-2R7YTR-ND
Fixed Inductors SRR4028-2R7YTR-ND
2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)

2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-2R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-2R7YDKR-ND
Fixed Inductors SRR4028-2R7YDKR-ND
2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)

2.7µH Shielded Wirewound Inductor 2.35A 30mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
SMD 2.7UH 2.35A 30MOHM Inductor and Choke - 71-SRR4028-2R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 2.35A 30MOHM Inductor and Choke
71-SRR4028-2R7Y
SMD 2.7UH 2.35A 30MOHM Inductor and Choke 71-SRR4028-2R7Y
FIXED IND 2.7UH 2.35A 30MOHM SMD Product overview: SRR4028-2R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.35A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.35A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-2R7Y can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 2.35A 30MOHM SMD Product overview: SRR4028-2R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.35A, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.35A, 30MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-2R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.7Uh, 1.8A, Smd; Inductance Bourns - 87W6040 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 1.8A, Smd; Inductance Bourns
87W6040
Inductor, Shielded, 2.7Uh, 1.8A, Smd; Inductance Bourns 87W6040
INDUCTOR, SHIELDED, 2.7UH, 1.8A, SMD; Inductance:2.7µH; RMS Current (Irms):2.35A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.03ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, 1.8A, SMD; Inductance:2.7µH; RMS Current (Irms):2.35A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.03ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.7Uh, 1.8A, Smd, Full Reel; Inductance Bourns - 14P7356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 1.8A, Smd, Full Reel; Inductance Bourns
14P7356
Inductor, Shielded, 2.7Uh, 1.8A, Smd, Full Reel; Inductance Bourns 14P7356
INDUCTOR, SHIELDED, 2.7UH, 1.8A, SMD, FULL REEL; Inductance:2.7µH; RMS Current (Irms):2.35A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRR4028 Series; Inductor Case / Package:-; Product Width:4.8mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, 1.8A, SMD, FULL REEL; Inductance:2.7µH; RMS Current (Irms):2.35A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRR4028 Series; Inductor Case / Package:-; Product Width:4.8mmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR4028-2R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4028-2R7Y
Fixed Inductors SRR4028-2R7Y
FIXED IND 2.7UH 2.35A 30MOHM SMD

FIXED IND 2.7UH 2.35A 30MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1179015-SRR4028-2R7Y SRR4028-2R7YCT-ND 71-SRR4028-2R7Y 87W6040 14P7356 SRR4028-2R7Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.7UH 2.35A 30MOHM Inductor and Choke Inductor, Shielded, 2.7Uh, 1.8A, Smd; Inductance Bourns Inductor, Shielded, 2.7Uh, 1.8A, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details