22µH Shielded Wirewound Inductor 930mA 185mOhm Max 1919 (4848 Metric)
22µH Shielded Wirewound Inductor 930mA 185mOhm Max 1919 (4848 Metric)
22µH Shielded Wirewound Inductor 930mA 185mOhm Max 1919 (4848 Metric)
Manufacturer: Bourns Inc.
Win Source Part Number: 803874-SRR4028-220Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 720mA
Frequency - Self Resonant: 23MHz
DC Resistance (DCR): 185mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 8.26 at 2.52MHz
Current Rating (Amps): 930mA
Inductance Frequency - Test: 100kHz
Part Number Series: SRR4028
FIXED IND 22UH 930MA 185MOHM SMD Product overview: SRR4028-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 930MA, 185MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 930MA, 185MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-220Y can be used for catalog matching and distributor lookup.
Bourns SRR4028-220Y Power Inductor
INDUCTOR, SHIELDED, 22UH, 720MA, SMD; Inductance:22µH; RMS Current (Irms):930mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 720MA, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):930mA; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR4028-220YCT-ND | 803874-SRR4028-220Y | 71-SRR4028-220Y | 466168 | 87W6041 | 14P7357 |
| Product Name | Fixed Inductors | Fixed Inductors - SRR4028-220Y | SMD 22UH 930MA 185MOHM Inductor and Choke | Surface Mount Inductors | Inductor, Shielded, 22Uh, 720Ma, Smd; Inductance Bourns | Inductor, Shielded, 22Uh, 720Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |