FIXED IND 180UH 390MA 1 OHM SMD Product overview: SRR4028-181Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 390MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 390MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-181Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273319-SRR4028-181Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13.86 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 390 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SRR4028-181YCT,SRR4
Base Product Number: SRR4028
Current - Saturation (Isat): 230mA
180µH Shielded Wirewound Inductor 390mA 1Ohm Max 1919 (4848 Metric)
180µH Shielded Wirewound Inductor 390mA 1Ohm Max 1919 (4848 Metric)
180µH Shielded Wirewound Inductor 390mA 1Ohm Max 1919 (4848 Metric)
POWER INDUCTOR, 180UH, 0.39A, SHIELDED; Inductance:180µH; RMS Current (Irms):390mA; Inductor Construction:Shielde
INDUCTOR, 180UH, SHIELDED, 0.39A; Inductance:180µH; RMS Current (Irms):390mA; Inductor Construction:Shielde
INDUCTOR, 180UH, SHIELDED, 0.39A; Inductance:180µH; RMS Current (Irms):390mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR4028-181Y | 1273319-SRR4028-181Y | SRR4028-181YCT-ND | 57AC3507 | 14P7354 |
| Product Name | SMD 180UH 390MA 1 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Power Inductor, 180Uh, 0.39A, Shielded; Inductance Bourns | Inductor, 180Uh, Shielded, 0.39A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 180 microH | 180 microH | 180 microH | 180 microH |